Sensata Technologies Circuit Protection - Circuit Breakers R11-2-25.0A-34972-2

Description
Win Source Part Number: 1087033-R11-2-25.0A- 34972-2 Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 32 V Standard Package: 210 Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): R11-2-30.0A-34972-1; R11-1-20.0A-R06CV-V; R11-2-20.0A-34972-3; AA1-B0-34-630-3B1-C; CA1-B0-34-630-121-D; AC1-B0-34-630-131-D; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: Q2861860B,Q2861860E, 723-1465,R11-2-25.0A -34972-2-NDL,R11-2-2 5.0A-34972-2-ND Base Product Number: R11-2 Approval Agency: UL1077
Request a Quote Datasheet
Description
Win Source Part Number: 1087033-R11-2-25.0A- 34972-2 Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 32 V Standard Package: 210 Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): R11-2-30.0A-34972-1; R11-1-20.0A-R06CV-V; R11-2-20.0A-34972-3; AA1-B0-34-630-3B1-C; CA1-B0-34-630-121-D; AC1-B0-34-630-131-D; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: Q2861860B,Q2861860E, 723-1465,R11-2-25.0A -34972-2-NDL,R11-2-2 5.0A-34972-2-ND Base Product Number: R11-2 Approval Agency: UL1077
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - R11-2-25.0A-34972-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
R11-2-25.0A-34972-2
Circuit Protection - Circuit Breakers R11-2-25.0A-34972-2
Win Source Part Number: 1087033-R11-2-25.0A- 34972-2 Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 32 V Standard Package: 210 Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): R11-2-30.0A-34972-1; R11-1-20.0A-R06CV-V; R11-2-20.0A-34972-3; AA1-B0-34-630-3B1-C; CA1-B0-34-630-121-D; AC1-B0-34-630-131-D; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: Q2861860B,Q2861860E, 723-1465,R11-2-25.0A -34972-2-NDL,R11-2-2 5.0A-34972-2-ND Base Product Number: R11-2 Approval Agency: UL1077

Win Source Part Number: 1087033-R11-2-25.0A-34972-2
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 32 V
Standard Package: 210
Actuator Type: Rocker
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): R11-2-30.0A-34972-1; R11-1-20.0A-R06CV-V; R11-2-20.0A-34972-3; AA1-B0-34-630-3B1-C; CA1-B0-34-630-121-D; AC1-B0-34-630-131-D;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: Q2861860B,Q2861860E,723-1465,R11-2-25.0A-34972-2-NDL,R11-2-25.0A-34972-2-ND
Base Product Number: R11-2
Approval Agency: UL1077

Buy Now Datasheet
Swedesboro, NJ, United States
Circuit Breakers & Accessories
R11-2-25.0A-34972-2
Circuit Breakers & Accessories R11-2-25.0A-34972-2
Hydraulic-Magnetic Circuit Breaker, Rock

Hydraulic-Magnetic Circuit Breaker, Rock

Buy Now
Circuit Breakers - 723-1465-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
723-1465-ND
Circuit Breakers 723-1465-ND
Circuit Breaker Magnetic (Hydraulic Delay) 25A 125V AC 32V DC Rocker Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 25A 125V AC 32V DC Rocker Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number R11-2-25.0A-34972-2 R11-2-25.0A-34972-2 723-1465-ND
Product Name Circuit Protection - Circuit Breakers Circuit Breakers & Accessories Circuit Breakers
Rated AC Voltage 125 volts
Rated DC Voltage 32 volts
Trip System Type Magnetic Magnetic Hydraulic
Number of Poles 1
Unlock Full Specs
to access all available technical data