Ogura Industrial Corp. Datasheets for Electric Brakes
Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake.
Electric Brakes: Learn more
| Product Name | Notes |
|---|---|
| 100% RATED TORQUE You can count on getting the rated torque for holding applications right out of the box. LONGEVITY Wear-resistant friction material and corrosion resistant surfaces provide extended operational... | |
| AUTOMATIC ADJUSTMENT FOR WEAR The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant... | |
| BRAKE FOR HOLDING AND EMERGENCY STOPPING The friction disk and the pressure plate are one piece so when the power is applied there are no loose parts, so there is... | |
| COMPACT DESIGN WITH HIGH TORQUE The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE The RNB series brake is designed for holding and emergency... | |
| COMPACT DESIGN WITH HIGH TORQUE The SNB series brakes are approximately one-half the width of MNB style. TWO BASIC DESIGNS AVAILABLE The SNB series are designed for stopping and holding. | |
| EASY MOUNTING AND MAINTENANCE The brake flange mounts to the customer's machine via the four mounting holes. The bore of the brake can also be used to house a bearing... | |
| FAST RESPONSE The OP series has been designed to provide fast response. Response rates can be further quickened through overexcitation circuits. SLIP CAPACITY OP series units are designed to deliver... | |
| FAST RESPONSE The torque of H series electromagnetic hysteresis clutches/brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be... | |
| FAST RESPONSE The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH The armature is mounted... | |
| FAST RESPONSE TM series brakes are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE By mounting the... | |
| HIGH-TORQUE COMPACT DESIGN The MD series are designed to produce very high torque in an overall compact design. Torque is produced via multiple disks condensing overall clutch size. QUICK RELEASE... | |
| HIGH-TORQUE COMPACT DESIGN The MW series are designed as extremely compact multiple disc units that deliver high torque rates. LONG LIFE AND LOW MAINTENANCE The MW series stationary field design... | |
| OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available. EASILY ADJUSTABLE TORQUE The torque can be adjusted over a wide range... | |
| RELIABLE AND STABLE TORQUE The PB/PC series have been designed to maintain high performance in continuous slip applications within their heat dissipation range. FORCED AIR COOLING Units come equipped with... | |
| UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT... |