AUTOMATIC ADJUSTMENT FOR WEAR
The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which is critical in some cycling applications.
STAINLESS STEEL HUB
Stainless steel hubs break up residual magnetism (flux) at the hub, preventing the magnetism from being transmitted into the shaft. Stainless steel also has superior corrosion resistance which helps eliminate potential corrosion between the armature and the hub.
EXCELLENT HEAT DISSIPATION
The design of flutes in the armature helps to dissipate the heat generated by friction on engagement.
HEAVY DUTY STANDARD DESIGN
Armature to hub connection is via heavy duty spline.
SMOOTH, QUITE OPERATION
Chattering noise between armature and hub spline is eliminated due to patented armature design which includes a rubber dampener to produce smooth, quiet operation.
Ogura Industrial Corp. | |
---|---|
Product Category | Electric Brakes |
Product Number | B-150 |
Product Name | B Electromagnetic Brake |
Torque | 150 Ft-lbs (203 N-m) |
Speed | 3600 rpm |
Voltage | 6 to 90 volts |
Engagement | Friction |
Operation | Spring Return / Disengage |