Ogura Industrial Corp. PMB Electromagnetic/Permanent-Magnet Brake PMB-09

Description
UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT DESIGN Because permanent magnets are used versus springs, the overall size of the brakes is smaller for a given torque size. Because the brakes are smaller, their weight is also less, which can be an advantage in some applications. CONTROLLED STOP Since torque is directly controlled by flux, a brake can be tuned to provide a softer stop in an application versus having full torque applied. EASILY CUSTOMIZED FOR YOUR APPLICATION Both the mounting flange and the output hub and armature assembly can be easily modified to fit your existing application. ZERO BACKLASH The PMB Series of Brakes have a spring mounted armature, which eliminates backlash in the brake. NO DRAG TORQUE When brakes are released, an airgap is present which completely releases the armature resulting in zero drag. HIGH OPERATING TEMPERATURES The standard magnetic material used in the brakes can accommodate temperatures up to 140 degrees celsius. If an application requires it, special material is also available on some sizes to accommodate higher temperatures. NOTE: Brakes require a variable power supply to make sure they are properly tuned for an application.
Datasheet
Description
UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT DESIGN Because permanent magnets are used versus springs, the overall size of the brakes is smaller for a given torque size. Because the brakes are smaller, their weight is also less, which can be an advantage in some applications. CONTROLLED STOP Since torque is directly controlled by flux, a brake can be tuned to provide a softer stop in an application versus having full torque applied. EASILY CUSTOMIZED FOR YOUR APPLICATION Both the mounting flange and the output hub and armature assembly can be easily modified to fit your existing application. ZERO BACKLASH The PMB Series of Brakes have a spring mounted armature, which eliminates backlash in the brake. NO DRAG TORQUE When brakes are released, an airgap is present which completely releases the armature resulting in zero drag. HIGH OPERATING TEMPERATURES The standard magnetic material used in the brakes can accommodate temperatures up to 140 degrees celsius. If an application requires it, special material is also available on some sizes to accommodate higher temperatures. NOTE: Brakes require a variable power supply to make sure they are properly tuned for an application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMB Electromagnetic/Permanent-Magnet Brake - PMB-09 - Ogura Industrial Corp.
Somerset, NJ, USA
PMB Electromagnetic/Permanent-Magnet Brake
PMB-09
PMB Electromagnetic/Permanent-Magnet Brake PMB-09
UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT DESIGN Because permanent magnets are used versus springs, the overall size of the brakes is smaller for a given torque size. Because the brakes are smaller, their weight is also less, which can be an advantage in some applications. CONTROLLED STOP Since torque is directly controlled by flux, a brake can be tuned to provide a softer stop in an application versus having full torque applied. EASILY CUSTOMIZED FOR YOUR APPLICATION Both the mounting flange and the output hub and armature assembly can be easily modified to fit your existing application. ZERO BACKLASH The PMB Series of Brakes have a spring mounted armature, which eliminates backlash in the brake. NO DRAG TORQUE When brakes are released, an airgap is present which completely releases the armature resulting in zero drag. HIGH OPERATING TEMPERATURES The standard magnetic material used in the brakes can accommodate temperatures up to 140 degrees celsius. If an application requires it, special material is also available on some sizes to accommodate higher temperatures. NOTE: Brakes require a variable power supply to make sure they are properly tuned for an application.

UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT DESIGN

Because permanent magnets are used versus springs, the overall size of the brakes is smaller for a given torque size. Because the brakes are smaller, their weight is also less, which can be an advantage in some applications.

CONTROLLED STOP

Since torque is directly controlled by flux, a brake can be tuned to provide a softer stop in an application versus having full torque applied.

EASILY CUSTOMIZED FOR YOUR APPLICATION

Both the mounting flange and the output hub and armature assembly can be easily modified to fit your existing application.

ZERO BACKLASH

The PMB Series of Brakes have a spring mounted armature, which eliminates backlash in the brake.

NO DRAG TORQUE

When brakes are released, an airgap is present which completely releases the armature resulting in zero drag.

HIGH OPERATING TEMPERATURES

The standard magnetic material used in the brakes can accommodate temperatures up to 140 degrees celsius. If an application requires it, special material is also available on some sizes to accommodate higher temperatures.

NOTE:

Brakes require a variable power supply to make sure they are properly tuned for an application.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brakes
Product Number PMB-09
Product Name PMB Electromagnetic/Permanent-Magnet Brake
Torque 8.83 Ft-lbs (11.98 N-m)
Power 0.0241 HP
Voltage 24 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
PLB-100 Magnetic Particle Brake - PLB-100 - Placid Industries, Inc.
Specs
Speed 500 rpm
Voltage 24 volts
Shaft Hollow shaft
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .003 - .018 in.lb Stainless Housing - S90MCC-5130151 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 2.50E-4 to 0.0015 Ft-lbs (3.39E-4 to 0.0020 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details
FNB Electromagnetic Spring Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.7500 to 5.92 Ft-lbs (1.02 to 8.02 N-m)
Speed 3500 to 5000 rpm
Voltage 24 to 90 volts
View Details