Ogura Industrial Corp. Datasheets for Electric Clutches
Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Electric Clutches: Learn more
| Product Name | Notes |
|---|---|
| ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs... | |
| AUTOMATIC ADJUSTMENT FOR WEAR The CT clutches include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air... | |
| CUSTOM MOLDED GEAR The MIC assembly includes a custom-molded gear or timing pulley designed to your specifications. ONE PIECE ASSEMBLY The entire assembly is delivered pre-assembled, so it simply slides... | |
| EASY MOUNTING AND MAINTENANCE The clutch field is mounted to the rotor with ball bearings, providing easy installation and reducing maintenance requirements. ZERO BACKLASH By mounting the armature to the... | |
| FAST RESPONSE The OP series has been designed to provide fast response. Response rates can be further quickened through overexcitation circuits. SLIP CAPACITY OP series units are designed to deliver... | |
| FAST RESPONSE The torque of H series electromagnetic hysteresis clutches and brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit... | |
| FAST RESPONSE The V series clutches are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH The armature is mounted to the... | |
| FAST RESPONSE TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE By mounting the... | |
| HEAVY DUTY DESIGN The MMC series utilize a special plate spring that resists engine vibration and shock. EASY MOUNTING Mounting is a snap on these stationary coil type clutches. The... | |
| HIGH-TORQUE COMPACT DESIGN The MW series are designed as extremely compact multiple disc units that deliver high torque rates. LONG LIFE AND LOW MAINTENANCE The MW series stationary field design... | |
| RELIABLE AND STABLE TORQUE The PB/PC series have been designed to maintain high performance in continuous slip applications within their heat dissipation range. FORCED AIR COOLING Units come equipped with... | |
| SOLID FORGED ROTOR A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum... | |
| ZERO BACKLASH The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE There is no drag torque in the disengaged mode because both... |