- Trained on our vast library of engineering resources.

Ogura Industrial Corp. MCNB Electromagnetic Spring-Applied Brake MCNB-2GS (stopping, 24V) [New Type]

Description
100% RATED TORQUE You can count on getting the rated torque for holding applications right out of the box. LONGEVITY Wear-resistant friction material and corrosion resistant surfaces provide extended operational life. VOLTAGES AVAILABLE The MCNB series brake is available in 24VDC, 45VDC or 90VDC. (The 45VDC type can be used with half-wave rectification of 100VAC). NON-ASBESTOS FRICTION MATERIAL The MCNB series utilize non-asbestos friction discs, complying with current asbestos related safety regulations. HIGH RELIABILITY Corrosion resistant stainless steel disc plate provides reliable operation. TWO BORE TYPES OFFERED In the new series a standard D cut metric bore is available. This is a plastic molder hub with an anti rattle feature. In the older version a standard machine bore is available in both inch and metric dimensions with two set screws. NON-ASBESTOS FRICTION MATERIAL The MCNB series utilize non-asbestos friction discs, complying with current asbestos related safety regulations. HIGH RELIABILITY Corrosion resistant stainless steel disc plate provides reliable operation. TWO BORE TYPES OFFERED In the new series a standard D cut metric bore is available. This is a plastic molder hub with an anti rattle feature. In the older version a standard machine bore is available in both inch and metric dimensions with two set screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCNB Electromagnetic Spring-Applied Brake - MCNB-2GS (stopping, 24V) [New Type] - Ogura Industrial Corp.
Somerset, NJ, USA
MCNB Electromagnetic Spring-Applied Brake
MCNB-2GS (stopping, 24V) [New Type]
MCNB Electromagnetic Spring-Applied Brake MCNB-2GS (stopping, 24V) [New Type]
100% RATED TORQUE You can count on getting the rated torque for holding applications right out of the box. LONGEVITY Wear-resistant friction material and corrosion resistant surfaces provide extended operational life. VOLTAGES AVAILABLE The MCNB series brake is available in 24VDC, 45VDC or 90VDC. (The 45VDC type can be used with half-wave rectification of 100VAC). NON-ASBESTOS FRICTION MATERIAL The MCNB series utilize non-asbestos friction discs, complying with current asbestos related safety regulations. HIGH RELIABILITY Corrosion resistant stainless steel disc plate provides reliable operation. TWO BORE TYPES OFFERED In the new series a standard D cut metric bore is available. This is a plastic molder hub with an anti rattle feature. In the older version a standard machine bore is available in both inch and metric dimensions with two set screws. NON-ASBESTOS FRICTION MATERIAL The MCNB series utilize non-asbestos friction discs, complying with current asbestos related safety regulations. HIGH RELIABILITY Corrosion resistant stainless steel disc plate provides reliable operation. TWO BORE TYPES OFFERED In the new series a standard D cut metric bore is available. This is a plastic molder hub with an anti rattle feature. In the older version a standard machine bore is available in both inch and metric dimensions with two set screws.

100% RATED TORQUE

You can count on getting the rated torque for holding applications right out of the box.

LONGEVITY

Wear-resistant friction material and corrosion resistant surfaces provide extended operational life.

VOLTAGES AVAILABLE

The MCNB series brake is available in 24VDC, 45VDC or 90VDC. (The 45VDC type can be used with half-wave rectification of 100VAC).

NON-ASBESTOS FRICTION MATERIAL

The MCNB series utilize non-asbestos friction discs, complying with current asbestos related safety regulations.

HIGH RELIABILITY

Corrosion resistant stainless steel disc plate provides reliable operation.

TWO BORE TYPES OFFERED

In the new series a standard D cut metric bore is available. This is a plastic molder hub with an anti rattle feature.
In the older version a standard machine bore is available in both inch and metric dimensions with two set screws.
NON-ASBESTOS FRICTION MATERIAL
The MCNB series utilize non-asbestos friction discs, complying with current asbestos related safety regulations.
HIGH RELIABILITY
Corrosion resistant stainless steel disc plate provides reliable operation.
TWO BORE TYPES OFFERED
In the new series a standard D cut metric bore is available. This is a plastic molder hub with an anti rattle feature.
In the older version a standard machine bore is available in both inch and metric dimensions with two set screws.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brakes
Product Number MCNB-2GS (stopping, 24V) [New Type]
Product Name MCNB Electromagnetic Spring-Applied Brake
Torque 0.0125 Ft-lbs (0.0170 N-m)
Power 0.0056 HP
Speed 5000 rpm
Voltage 24 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Holding Brakes - FDS - DieQua Corporation
DieQua Corporation
Specs
Torque 3.69 to 14.75 Ft-lbs (5 to 20 N-m)
Magnetic Type Electromagnetic
Configuration Disc
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
FNB Electromagnetic Spring Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.7500 to 5.92 Ft-lbs (1.02 to 8.02 N-m)
Speed 3500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Fail Safe Caliper Guide Rail Brake - MK-1400 - Hilliard Corporation (The)
Specs
Engagement Friction
Operation Spring Actuation / Engage
Magnetic Type Electromagnetic
View Details