- Trained on our vast library of engineering resources.

Ogura Industrial Corp. RNB Electromagnetic Spring-Applied Brake RNB-10G-N (24V)

Description
COMPACT DESIGN WITH HIGH TORQUE The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE The RNB series brake is designed for holding and emergency braking. COMPACT DESIGN WITH HIGH TORQUE The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE The RNB series brake is designed for holding and emergency braking. MANUAL RELEASE HOLES Starting with SNB series 1.2 and RNB series 3 and higher all units have three tapped holes in which screws can be inserted for manually releasing the brake in case of emergency. FAST RESPONSE TIME These brakes are spring-set type brakes, providing rapid torque buildup. OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RNB Electromagnetic Spring-Applied Brake - RNB-10G-N (24V) - Ogura Industrial Corp.
Somerset, NJ, USA
RNB Electromagnetic Spring-Applied Brake
RNB-10G-N (24V)
RNB Electromagnetic Spring-Applied Brake RNB-10G-N (24V)
COMPACT DESIGN WITH HIGH TORQUE The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE The RNB series brake is designed for holding and emergency braking. COMPACT DESIGN WITH HIGH TORQUE The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE The RNB series brake is designed for holding and emergency braking. MANUAL RELEASE HOLES Starting with SNB series 1.2 and RNB series 3 and higher all units have three tapped holes in which screws can be inserted for manually releasing the brake in case of emergency. FAST RESPONSE TIME These brakes are spring-set type brakes, providing rapid torque buildup. OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available.

COMPACT DESIGN WITH HIGH TORQUE

The RNB series brakes are approximately one-half the width of MNB style.

BASIC DESIGN ADVANTAGE

The RNB series brake is designed for holding and emergency braking.

COMPACT DESIGN WITH HIGH TORQUE

The RNB series brakes are approximately one-half the width of MNB style.

BASIC DESIGN ADVANTAGE

The RNB series brake is designed for holding and emergency braking.

MANUAL RELEASE HOLES

Starting with SNB series 1.2 and RNB series 3 and higher all units have three tapped holes in which screws can be inserted for manually releasing the brake in case of emergency.

FAST RESPONSE TIME

These brakes are spring-set type brakes, providing rapid torque buildup.

OPERATING VOLTAGE OPTIONS

RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brakes
Product Number RNB-10G-N (24V)
Product Name RNB Electromagnetic Spring-Applied Brake
Torque 37 Ft-lbs (50.17 N-m)
Power 0.0442 HP
Speed 3000 rpm
Voltage 24 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Holding Brakes - FDS - DieQua Corporation
DieQua Corporation
Specs
Torque 3.69 to 14.75 Ft-lbs (5 to 20 N-m)
Magnetic Type Electromagnetic
Configuration Disc
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
SNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.7000 to 74 Ft-lbs (0.9492 to 100 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Fail Safe Caliper Guide Rail Brake - MK-1400 - Hilliard Corporation (The)
Specs
Engagement Friction
Operation Spring Actuation / Engage
Magnetic Type Electromagnetic
View Details