RELIABLE AND STABLE TORQUE
The PB/PC series have been designed to maintain high performance in continuous slip applications within their heat dissipation range.
FORCED AIR COOLING
Units come equipped with inlets and outlets for forced air. Forced air cooling provides additional heat dissipation if warranted by the application. In general forced air cooling can double the heat dissipation.
HIGH CYCLE CAPABILITY AND LONG LIFE
The use of high wear resistant particles assures long operational life in high cycle applications.
DESIGNED FOR CONTINUOUS SLIP
The PB/PC series have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation.
The use of high wear resistant particles assures long operational life in high cycle applications.
DESIGNED FOR CONTINUOUS SLIP
The PB/PC series have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation.
Ogura Industrial Corp. | |
---|---|
Product Category | Electric Brakes |
Product Number | PB-10 |
Product Name | PB Electromagnetic Mag-Particle Brake |
Torque | 72 Ft-lbs (97.63 N-m) |
Power | 0.1407 HP |
Speed | 1800 rpm |
Voltage | 24 volts |
Engagement | Friction; Magnetic Particle |