Ogura Industrial Corp. MNB Electromagnetic Spring-Applied Brake MNB-2.5K-N (90V)

Description
OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available. EASILY ADJUSTABLE TORQUE The torque can be adjusted over a wide range of settings via an adjusting bolt. This feature allows for controllable braking time. MANUAL RELEASE AVAILABLE Holes are provided so a bolt can be inserted to provide for a manual release. Other special designs are possible. WIDE VARIETY OF CONTROLS AVAILABLE Ogura has a wide selection of readily available controls to help control brakes for various applications.
Datasheet
Description
OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available. EASILY ADJUSTABLE TORQUE The torque can be adjusted over a wide range of settings via an adjusting bolt. This feature allows for controllable braking time. MANUAL RELEASE AVAILABLE Holes are provided so a bolt can be inserted to provide for a manual release. Other special designs are possible. WIDE VARIETY OF CONTROLS AVAILABLE Ogura has a wide selection of readily available controls to help control brakes for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MNB Electromagnetic Spring-Applied Brake - MNB-2.5K-N (90V) - Ogura Industrial Corp.
Somerset, NJ, USA
MNB Electromagnetic Spring-Applied Brake
MNB-2.5K-N (90V)
MNB Electromagnetic Spring-Applied Brake MNB-2.5K-N (90V)
OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available. EASILY ADJUSTABLE TORQUE The torque can be adjusted over a wide range of settings via an adjusting bolt. This feature allows for controllable braking time. MANUAL RELEASE AVAILABLE Holes are provided so a bolt can be inserted to provide for a manual release. Other special designs are possible. WIDE VARIETY OF CONTROLS AVAILABLE Ogura has a wide selection of readily available controls to help control brakes for various applications.

OPERATING VOLTAGE OPTIONS

RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available.

EASILY ADJUSTABLE TORQUE

The torque can be adjusted over a wide range of settings via an adjusting bolt. This feature allows for controllable braking time.

MANUAL RELEASE AVAILABLE

Holes are provided so a bolt can be inserted to provide for a manual release. Other special designs are possible.

WIDE VARIETY OF CONTROLS AVAILABLE

Ogura has a wide selection of readily available controls to help control brakes for various applications.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brakes
Product Number MNB-2.5K-N (90V)
Product Name MNB Electromagnetic Spring-Applied Brake
Torque 18 Ft-lbs (24.41 N-m)
Power 0.0469 HP
Speed 3000 rpm
Voltage 90 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
12mm Bore With Keyway of 4mm, 66.8 SQ.mm Mounting Plate, wt. of 539 Grams - S90BF9M26A12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.4724 inch (12 mm)
Diameter 2.63 inch (66.7 mm)
View Details
Electromagnetic Clutches And Brakes - REB-A-04 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 1500 to 3000 rpm
Voltage 24 to 96 volts
Magnetic Type Electromagnetic
View Details