Ogura Industrial Corp. MDB-N Electromagnetic Multiple-Disk Brake MDB-20N

Description
HIGH-TORQUE COMPACT DESIGN The MD series are designed to produce very high torque in an overall compact design. Torque is produced via multiple disks condensing overall clutch size. QUICK RELEASE TIME Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode. FAST TORQUE BUILD UP Because of limited internal movement and via multiple disk, brake torque can be generated very quickly. NOTE: Wet type multiple disc electromagnetic clutch brake (Model MW) is also available. Electrical features and dimensions are the same as dry type (Model MD).
Datasheet
Description
HIGH-TORQUE COMPACT DESIGN The MD series are designed to produce very high torque in an overall compact design. Torque is produced via multiple disks condensing overall clutch size. QUICK RELEASE TIME Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode. FAST TORQUE BUILD UP Because of limited internal movement and via multiple disk, brake torque can be generated very quickly. NOTE: Wet type multiple disc electromagnetic clutch brake (Model MW) is also available. Electrical features and dimensions are the same as dry type (Model MD).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MDB-N Electromagnetic Multiple-Disk Brake - MDB-20N - Ogura Industrial Corp.
Somerset, NJ, USA
MDB-N Electromagnetic Multiple-Disk Brake
MDB-20N
MDB-N Electromagnetic Multiple-Disk Brake MDB-20N
HIGH-TORQUE COMPACT DESIGN The MD series are designed to produce very high torque in an overall compact design. Torque is produced via multiple disks condensing overall clutch size. QUICK RELEASE TIME Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode. FAST TORQUE BUILD UP Because of limited internal movement and via multiple disk, brake torque can be generated very quickly. NOTE: Wet type multiple disc electromagnetic clutch brake (Model MW) is also available. Electrical features and dimensions are the same as dry type (Model MD).

HIGH-TORQUE COMPACT DESIGN

The MD series are designed to produce very high torque in an overall compact design. Torque is produced via multiple disks condensing overall clutch size.

QUICK RELEASE TIME

Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode.

FAST TORQUE BUILD UP

Because of limited internal movement and via multiple disk, brake torque can be generated very quickly.

NOTE:

Wet type multiple disc electromagnetic clutch brake (Model MW) is also available. Electrical features and dimensions are the same as dry type (Model MD).

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brakes
Product Number MDB-20N
Product Name MDB-N Electromagnetic Multiple-Disk Brake
Torque 206 Ft-lbs (280 N-m)
Power 0.0563 HP
Speed 800 rpm
Voltage 24 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
6mm Bore With Keyway of 2mm, 29.8 SQ.mm Mounting Plate, wt. of 85 Grams - S90BF9M11A06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.2362 inch (6 mm)
Diameter 1.25 inch (31.8 mm)
View Details
B7-24-1ME Replacement Magnetic Particle Brake - B7-24-1ME - Placid Industries, Inc.
Specs
Voltage 24 volts
Diameter 2.00 to 2.01 inch (50.8 to 51 mm)
View Details