Ogura Industrial Corp. Datasheets for Electric Brake and Clutch Assemblies
Electric brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives.
Electric Brake and Clutch Assemblies: Learn more
| Product Name | Notes |
|---|---|
| SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the... | |
| ACCURATE AND DEPENDABLE TORQUE Since torque is transmitted via a hysteresis field, there is minimal difference between the static and the dynamic torque. These units are unaffected by friction and... | |
| ACCURATE AND DEPENDABLE TORQUE Torque is transmitted via a hysteresis field resulting in consistent torque over time. Units are unaffected by friction and wear, therefore, torque is substantially more accurate... | |
| EASY MOUNTING AND MAINTENANCE The clutch/brake units are preassembled. No adjustments are necessary, simply attach your pulley or coupling to the output shaft and you are ready to go. ZERO... | |
| FAST RESPONSE The V series brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH The armature is mounted to the... | |
| NO ADJUSTMENT FOR WEAR Special armature and hub design allow for automatic wear adjustment. CONSISTENT TIMING Special no-gap armature design produces consistent time-to-speed and time-to-stop over the life of the... |