Ogura Industrial Corp. B Electromagnetic Brake B-100

Description
AUTOMATIC ADJUSTMENT FOR WEAR The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which is critical in some cycling applications. STAINLESS STEEL HUB Stainless steel hubs break up residual magnetism (flux) at the hub, preventing the magnetism from being transmitted into the shaft. Stainless steel also has superior corrosion resistance which helps eliminate potential corrosion between the armature and the hub. EXCELLENT HEAT DISSIPATION The design of flutes in the armature helps to dissipate the heat generated by friction on engagement. HEAVY DUTY STANDARD DESIGN Armature to hub connection is via heavy duty spline. SMOOTH, QUITE OPERATION Chattering noise between armature and hub spline is eliminated due to patented armature design which includes a rubber dampener to produce smooth, quiet operation.
Datasheet
Description
AUTOMATIC ADJUSTMENT FOR WEAR The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which is critical in some cycling applications. STAINLESS STEEL HUB Stainless steel hubs break up residual magnetism (flux) at the hub, preventing the magnetism from being transmitted into the shaft. Stainless steel also has superior corrosion resistance which helps eliminate potential corrosion between the armature and the hub. EXCELLENT HEAT DISSIPATION The design of flutes in the armature helps to dissipate the heat generated by friction on engagement. HEAVY DUTY STANDARD DESIGN Armature to hub connection is via heavy duty spline. SMOOTH, QUITE OPERATION Chattering noise between armature and hub spline is eliminated due to patented armature design which includes a rubber dampener to produce smooth, quiet operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B Electromagnetic Brake - B-100 - Ogura Industrial Corp.
Somerset, NJ, USA
B Electromagnetic Brake
B-100
B Electromagnetic Brake B-100
AUTOMATIC ADJUSTMENT FOR WEAR The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which is critical in some cycling applications. STAINLESS STEEL HUB Stainless steel hubs break up residual magnetism (flux) at the hub, preventing the magnetism from being transmitted into the shaft. Stainless steel also has superior corrosion resistance which helps eliminate potential corrosion between the armature and the hub. EXCELLENT HEAT DISSIPATION The design of flutes in the armature helps to dissipate the heat generated by friction on engagement. HEAVY DUTY STANDARD DESIGN Armature to hub connection is via heavy duty spline. SMOOTH, QUITE OPERATION Chattering noise between armature and hub spline is eliminated due to patented armature design which includes a rubber dampener to produce smooth, quiet operation.

AUTOMATIC ADJUSTMENT FOR WEAR

The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which is critical in some cycling applications.

STAINLESS STEEL HUB

Stainless steel hubs break up residual magnetism (flux) at the hub, preventing the magnetism from being transmitted into the shaft. Stainless steel also has superior corrosion resistance which helps eliminate potential corrosion between the armature and the hub.

EXCELLENT HEAT DISSIPATION

The design of flutes in the armature helps to dissipate the heat generated by friction on engagement.

HEAVY DUTY STANDARD DESIGN

Armature to hub connection is via heavy duty spline.

SMOOTH, QUITE OPERATION

Chattering noise between armature and hub spline is eliminated due to patented armature design which includes a rubber dampener to produce smooth, quiet operation.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brakes
Product Number B-100
Product Name B Electromagnetic Brake
Torque 100 Ft-lbs (136 N-m)
Speed 3600 rpm
Voltage 6 to 90 volts
Engagement Friction
Operation Spring Return / Disengage
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
RNB-Z Electromagnetic Zero-Backlash Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 12 Ft-lbs (2.03 to 16.27 N-m)
Speed 3500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001- 0.007Nm, Stainless Housing - S90MCCM5130713 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 7.37E-4 to 0.0052 Ft-lbs (1.00E-3 to 0.0070 N-m)
Magnetic Type Permanent Magnet
Length 1.38 inch (35 mm)
View Details
Electromagnetic Clutches And Brakes - REC_A_01B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Voltage 24 volts
Engagement Friction
Magnetic Type Electromagnetic
View Details