FAST RESPONSE
The OP series has been designed to provide fast response. Response rates can be further quickened through overexcitation circuits.
SLIP CAPACITY
OP series units are designed to deliver high performance under constant slip conditions.
NO CONTAMINATION
Units are sealed which prevents any wear particles from contaminating the machine, and also prevents contamination of the clutch by the machine environment.
STABLE TORQUE
The OP series produce consistent and repeatable torque. Torque is independent of speed and proportional to voltage applied to the field.
LONG LIFE
The OP series unit's sturdy construction and precise formulation of the magnetic particles combine to provide extended life.
Ogura Industrial Corp. | |
---|---|
Product Category | Electric Brakes |
Product Number | OPB-40N |
Product Name | OPB-N Electromagnetic Mag-Particle Brake |
Torque | 2.92 Ft-lbs (3.96 N-m) |
Power | 0.0121 HP |
Speed | 1800 rpm |
Voltage | 24 volts |
Engagement | Friction; Magnetic Particle |