FAST RESPONSE
The torque of H series electromagnetic hysteresis clutches/brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be adjusted by varying the current. Once the current is stable, the torque remains constant.
LONG LIFE
The H series produces drag torque without physical contact (friction) of parts and are not subject to wear (except the normal wear of antifriction bearings).
REPEATABILITY
The H series will always duplicate performance under identical operating conditions.
SMOOTH OPERATION
The H series does not utilize mechanical friction, therefore operation is smooth at any slip speed.
EASY MOUNTING
Mounting is effortless - no adjustments to make, no gaps to set. The H series may be mounted in the horizontal or vertical position.
Ogura Industrial Corp. | |
---|---|
Product Category | Electric Brakes |
Product Number | HB-0.5 |
Product Name | HB Electromagnetic Hysteresis Brake |
Torque | 0.3670 Ft-lbs (0.4977 N-m) |
Power | 0.0092 HP |
Speed | 3000 rpm |
Voltage | 24 volts |
Engagement | NonContact |