FAST RESPONSE
TM series brakes are dry type single disc units with no sliding parts. That means you can count on fast response time.
NO BACKLASH ARMATURE
By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated.
COMPACT DESIGN
The compact desgin of the TM series reduces mounting requirements and makes installation a snap.
MOUNTING FLEXIBILITY
The TM series can be provided with a flange mount or bearing mount design.
LOW INERTIA
Fast response and low inertia are due to the TM series low weight and compact design.
| Ogura Industrial Corp. | |
|---|---|
| Product Category | Electric Brakes |
| Product Number | TMB-20 |
| Product Name | TMB Electromagnetic Brake |
| Torque | 148 Ft-lbs (201 N-m) |
| Power | 0.0710 HP |
| Speed | 3000 rpm |
| Voltage | 24 volts |
| Engagement | Friction |