- Trained on our vast library of engineering resources.

Ogura Industrial Corp. RNB Electromagnetic Spring-Applied Brake RNB-10K-N (90V)

Description
COMPACT DESIGN WITH HIGH TORQUE The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE The RNB series brake is designed for holding and emergency braking. COMPACT DESIGN WITH HIGH TORQUE The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE The RNB series brake is designed for holding and emergency braking. MANUAL RELEASE HOLES Starting with SNB series 1.2 and RNB series 3 and higher all units have three tapped holes in which screws can be inserted for manually releasing the brake in case of emergency. FAST RESPONSE TIME These brakes are spring-set type brakes, providing rapid torque buildup. OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RNB Electromagnetic Spring-Applied Brake - RNB-10K-N (90V) - Ogura Industrial Corp.
Somerset, NJ, USA
RNB Electromagnetic Spring-Applied Brake
RNB-10K-N (90V)
RNB Electromagnetic Spring-Applied Brake RNB-10K-N (90V)
COMPACT DESIGN WITH HIGH TORQUE The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE The RNB series brake is designed for holding and emergency braking. COMPACT DESIGN WITH HIGH TORQUE The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE The RNB series brake is designed for holding and emergency braking. MANUAL RELEASE HOLES Starting with SNB series 1.2 and RNB series 3 and higher all units have three tapped holes in which screws can be inserted for manually releasing the brake in case of emergency. FAST RESPONSE TIME These brakes are spring-set type brakes, providing rapid torque buildup. OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available.

COMPACT DESIGN WITH HIGH TORQUE

The RNB series brakes are approximately one-half the width of MNB style.

BASIC DESIGN ADVANTAGE

The RNB series brake is designed for holding and emergency braking.

COMPACT DESIGN WITH HIGH TORQUE

The RNB series brakes are approximately one-half the width of MNB style.

BASIC DESIGN ADVANTAGE

The RNB series brake is designed for holding and emergency braking.

MANUAL RELEASE HOLES

Starting with SNB series 1.2 and RNB series 3 and higher all units have three tapped holes in which screws can be inserted for manually releasing the brake in case of emergency.

FAST RESPONSE TIME

These brakes are spring-set type brakes, providing rapid torque buildup.

OPERATING VOLTAGE OPTIONS

RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brakes
Product Number RNB-10K-N (90V)
Product Name RNB Electromagnetic Spring-Applied Brake
Torque 72 Ft-lbs (97.63 N-m)
Power 0.0442 HP
Speed 3000 rpm
Voltage 90 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

MSB Single Disc Electromagnetic Brake -  - jbj Techniques Limited
Specs
Torque 9 to 738 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage 24 volts
View Details
Up to 25 in.lb Permanent Magnetic Brakes With Bore (inch) - S90MCC-MTL62510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0417 to 0.8833 Ft-lbs (0.0565 to 1.2 N-m)
Engagement NonContact
Magnetic Type Permanent Magnet
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
Fail Safe Caliper Guide Rail Brake - MK-4800 - Hilliard Corporation (The)
Specs
Engagement Friction
Operation Spring Actuation / Engage
Magnetic Type Electromagnetic
View Details