FAST RESPONSE
The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications.
ZERO BACKLASH
The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle.
HIGH TORQUE VERSIONS AVAILABLE (H series)
Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil.
AUTOMATIC GAP ADJUSTMENT (OPTIONAL)
The air gap is automatically adjusted as the friction surfaces wear during the entire life of the unit, increasing longevity by 50%.
COMPACT DESIGN
The compact design of the V-series reduces mounting requirements during installation.
QUIET ARMATURE (OPTION S)
To help dampen the noise that sometimes occurs during engagement, Ogura has developed a quiet armature option that is available on all V series models.
ONE PIECE DESIGN (OPTION P)
One piece design simplifies mounting.
Ogura Industrial Corp. | |
---|---|
Product Category | Electric Brakes |
Product Number | VBEHA-1.2 |
Product Name | VB Electromagnetic Brake |
Torque | 8.9 Ft-lbs (12.07 N-m) |
Power | 0.0241 HP |
Speed | 5500 rpm |
Voltage | 24 volts |
Engagement | Friction |