Ogura Industrial Corp. VB Electromagnetic Brake VBEH-2.5

Description
FAST RESPONSE The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS AVAILABLE (H series) Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil. AUTOMATIC GAP ADJUSTMENT (OPTIONAL) The air gap is automatically adjusted as the friction surfaces wear during the entire life of the unit, increasing longevity by 50%. COMPACT DESIGN The compact design of the V-series reduces mounting requirements during installation. QUIET ARMATURE (OPTION S) To help dampen the noise that sometimes occurs during engagement, Ogura has developed a quiet armature option that is available on all V series models. ONE PIECE DESIGN (OPTION P) One piece design simplifies mounting.
Datasheet
Description
FAST RESPONSE The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS AVAILABLE (H series) Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil. AUTOMATIC GAP ADJUSTMENT (OPTIONAL) The air gap is automatically adjusted as the friction surfaces wear during the entire life of the unit, increasing longevity by 50%. COMPACT DESIGN The compact design of the V-series reduces mounting requirements during installation. QUIET ARMATURE (OPTION S) To help dampen the noise that sometimes occurs during engagement, Ogura has developed a quiet armature option that is available on all V series models. ONE PIECE DESIGN (OPTION P) One piece design simplifies mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VB Electromagnetic Brake - VBEH-2.5 - Ogura Industrial Corp.
Somerset, NJ, USA
VB Electromagnetic Brake
VBEH-2.5
VB Electromagnetic Brake VBEH-2.5
FAST RESPONSE The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS AVAILABLE (H series) Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil. AUTOMATIC GAP ADJUSTMENT (OPTIONAL) The air gap is automatically adjusted as the friction surfaces wear during the entire life of the unit, increasing longevity by 50%. COMPACT DESIGN The compact design of the V-series reduces mounting requirements during installation. QUIET ARMATURE (OPTION S) To help dampen the noise that sometimes occurs during engagement, Ogura has developed a quiet armature option that is available on all V series models. ONE PIECE DESIGN (OPTION P) One piece design simplifies mounting.

FAST RESPONSE

The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications.

ZERO BACKLASH

The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle.

HIGH TORQUE VERSIONS AVAILABLE (H series)

Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil.

AUTOMATIC GAP ADJUSTMENT (OPTIONAL)

The air gap is automatically adjusted as the friction surfaces wear during the entire life of the unit, increasing longevity by 50%.

COMPACT DESIGN

The compact design of the V-series reduces mounting requirements during installation.

QUIET ARMATURE (OPTION S)

To help dampen the noise that sometimes occurs during engagement, Ogura has developed a quiet armature option that is available on all V series models.

ONE PIECE DESIGN (OPTION P)

One piece design simplifies mounting.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brakes
Product Number VBEH-2.5
Product Name VB Electromagnetic Brake
Torque 22 Ft-lbs (29.83 N-m)
Power 0.0295 HP
Speed 5500 rpm
Voltage 24 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .18 - 5.00in.lb - S90MCC-MTL37505 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0150 to 0.4167 Ft-lbs (0.0203 to 0.5650 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3750 inch (9.52 mm)
View Details
Electromagnetic Clutches And Brakes - REC_A_01B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Voltage 24 volts
Engagement Friction
Magnetic Type Electromagnetic
View Details