- Trained on our vast library of engineering resources.

Ogura Industrial Corp. MNB Electromagnetic Spring-Applied Brake MNB-2.5G-N (24V)

Description
OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available. EASILY ADJUSTABLE TORQUE The torque can be adjusted over a wide range of settings via an adjusting bolt. This feature allows for controllable braking time. MANUAL RELEASE AVAILABLE Holes are provided so a bolt can be inserted to provide for a manual release. Other special designs are possible. WIDE VARIETY OF CONTROLS AVAILABLE Ogura has a wide selection of readily available controls to help control brakes for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MNB Electromagnetic Spring-Applied Brake - MNB-2.5G-N (24V) - Ogura Industrial Corp.
Somerset, NJ, USA
MNB Electromagnetic Spring-Applied Brake
MNB-2.5G-N (24V)
MNB Electromagnetic Spring-Applied Brake MNB-2.5G-N (24V)
OPERATING VOLTAGE OPTIONS RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available. EASILY ADJUSTABLE TORQUE The torque can be adjusted over a wide range of settings via an adjusting bolt. This feature allows for controllable braking time. MANUAL RELEASE AVAILABLE Holes are provided so a bolt can be inserted to provide for a manual release. Other special designs are possible. WIDE VARIETY OF CONTROLS AVAILABLE Ogura has a wide selection of readily available controls to help control brakes for various applications.

OPERATING VOLTAGE OPTIONS

RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available.

EASILY ADJUSTABLE TORQUE

The torque can be adjusted over a wide range of settings via an adjusting bolt. This feature allows for controllable braking time.

MANUAL RELEASE AVAILABLE

Holes are provided so a bolt can be inserted to provide for a manual release. Other special designs are possible.

WIDE VARIETY OF CONTROLS AVAILABLE

Ogura has a wide selection of readily available controls to help control brakes for various applications.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brakes
Product Number MNB-2.5G-N (24V)
Product Name MNB Electromagnetic Spring-Applied Brake
Torque 18 Ft-lbs (24.41 N-m)
Power 0.0523 HP
Speed 3000 rpm
Voltage 24 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Fail Safe Caliper Guide Rail Brake - MK-1400 - Hilliard Corporation (The)
Specs
Engagement Friction
Operation Spring Actuation / Engage
Magnetic Type Electromagnetic
View Details
Electromagnetic Clutches And Brakes - REB_A_03 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 2000 to 8000 rpm
Voltage 24 volts
Engagement Friction
View Details
MSB Single Disc Electromagnetic Brake -  - jbj Techniques Limited
Specs
Torque 9 to 738 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage 24 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details