MP Pumps, Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| ANSI A-40 design SERIES 700 centrifugal pumps are available in ductile iron construction with stainless steel fasteners and choice of either mechanical seal or stuffing box design. With enclosed impeller,... | |
| FLOMAX® 10 Hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built... | |
| FLOMAX® 10 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in... | |
| FLOMAX® 15 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built... | |
| FLOMAX® 15 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in... | |
| FLOMAX® 30 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in... | |
| FLOMAX® 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in... | |
| FLOMAX® 5 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built... | |
| FLOMAX® 5 self priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built... | |
| FLOMAX® 8 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built... | |
| FLOMAX® 8 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in... | |
| HHL-Flomax (High Head Low Flow) "HR" high pressure self-priming centrifugal pumps meet USCG specifications for auxiliary fire control. The high suction centerline and impeller design eliminates premature priming loss while... | |
| HHLF "HR" high pressure self-priming centrifugal pumps meet USCG specifications for auxiliary fire control. The high suction centerline and impeller design eliminates premature priming loss while ensuring consistent priming capability. | |
| HTO120 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical... | |
| HTO180 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical... | |
| HTO300 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical... | |
| HTO80 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical... | |
| HYDRASUB 20 is a compact, lightweight, hydraulically driven submersible pump with high flow capabilities. This self-priming pump is made with a high strength aluminum alloy that is anodized for corrosion... | |
| HYDRASUB 25 is a compact, lightweight, hydraulically driven submersible pump with high flow capabilities. This self-priming pump is made with a high strength aluminum alloy that is anodized for corrosion... | |
| HYDRASUB 30 is a compact, lightweight, hydraulically driven submersible pump with high flow capabilities. This self-priming pump is made with a high strength aluminum alloy that is anodized for corrosion... | |
| Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless... | |
| Petroleum 10 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum... | |
| Petroleum 15 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum... | |
| Petroleum 30 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum... | |
| Petroleum 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum... | |
| Petroleum 8 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum... | |
| SERIES 120 centrifugal pumps are close-coupled to standard NEMA JM motors. A special adaptor protects the motor. All models are available in cast iron with a bronze impeller, or all... | |
| SERIES 120 Hydraulic end suction centrifugal pumps are offered with .45, .58, or .73 cubic inch displacement gerotor motors for hydraulic flows up to 15 GPM and a maximum pressure... | |
| SERIES 130 high volume centrifugal pumps are close-coupled to standard NEMA "C" face motors. Open adaptor protects motor. All models are available in cast iron, bronze or aluminum construction to... | |
| SERIES 200 centrifugal pumps are close-coupled to standard NEMA "C" face motors. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. | |
| SERIES 30 end suction centrifugal pumps are close-coupled to standard NEMA "C" face motors. All models are available in cast iron, bronze or aluminum construction to suit a wide variety... | |
| SERIES 30 Hydraulic end suction centrifugal pumps are offered with .22 or .37 cubic inch displacement gerotor motors for hydraulic flows up to 9 GPM and a maximum pressure of... | |
| SERIES 300 centrifugal pumps are close-coupled to standard NEMA JP motors. All models are available in cast iron with stainless steel fasteners, Enclosed impellers are dynamically balanced to improve efficiency... | |
| SERIES 300 Hydraulic end suction centrifugal pumps are offered with 1.16 or 1.59 cubic inch displacement gerotor motors for hydraulic flows up to 27 GPM and a maximum pressure of... | |
| SERIES 60 end suction centrifugal pumps are close-coupled to standard NEMA "C" face motors. All models are available in cast iron, bronze or aluminum construction to suit a wide variety... | |
| SERIES 60 Hydraulic end suction centrifugal pumps are offered with .22, .37, .45, or .58 cubic inch displacement gerotor motors for hydraulic flows up to 16 GPM and a maximum... | |
| SERIES 80 end suction centrifugal pumps are close-coupled to standard NEMA "C" face motors. Open adaptor protects motor. All models are available in cast iron, bronze or aluminum construction to... | |
| SERIES 80 Hydraulic end suction centrifugal pumps are offered with .37, .45, or .58 cubic inch displacement gerotor motors for hydraulic flows up to 15 GPM and a maximum pressure... | |
| Specifically designed for petroleum based fluids, MP’s Petroleum 180 series is available in three distinct models: SO 180, SG 180 and SE 180. Designed to close-couple to 215JP frame electric... | |
| Specifically designed for petroleum based fluids, MP’s Petroleum 300 series is available in three distinct models: SO 300, SG 300 and SE 300. Designed to close-couple to 215JP and 256JP... | |
| Specifically designed for petroleum based fluids, MP’s Petroleum 80 series is available in three distinct models: SO 80, SG 80 and SE 80. Designed to close-couple to 56C and145TC frame... | |
| Specifically designed for petroleum basedfluids, MP’s Petroleum 120 series is available in three distinct models: SO 120, SG 120 and SE 120. Designed to close-couple to 184TC frame electric motors,... | |
| Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 60 series is available in three distinct models: SO 60, SG 60 and SE 60. Designed to close-couple to 56C... | |
| Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 700 series is available in three distinct models: SO 700, SG 700 and SE 700. Designed to close-couple to 256JP... | |
| The 2CT pump quickly close couples to a standard motor 145TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A... | |
| The 2CT-3 Hydraulic is a hydraulically driven self priming centrifugal trash pump. The 2CT features a back pull out design and a removeable front trash cleanout for ease of maintenance. | |
| The 2CT-3 pump quickly close couples to a standard motor 184TC or 215TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash... | |
| The ILX is designed for inline liquid booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC brushed motor. | |
| The MDX is a magnetically-driven sealless circulator that produces flows to 25 GPM and pressures to 20' TDH, 12 or 24V DC with an optional brushless DC motor. | |
| The SBX is designed for directional booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC motor. | |
| The SERIES 110 high volume centrifugal pumps are close-coupled to standard NEMA "C" face motors. Open adaptor protects motor. All models are available in cast iron, bronze or aluminum construction... |