MP Pumps, Inc. Tempuflo™ High Temperature End Suction Centrifugal Hot Oil Pump HTO™ 180

Description
HTO180 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed to greatly reduce the temperature at the seal by utilizing ambient air temperature which greatly increases seal life.
Description
HTO180 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed to greatly reduce the temperature at the seal by utilizing ambient air temperature which greatly increases seal life.

Suppliers

Company
Product
Description
Supplier Links
Tempuflo™ High Temperature End Suction Centrifugal Hot Oil Pump - HTO™ 180 - MP Pumps, Inc.
Fraser, MI, USA
Tempuflo™ High Temperature End Suction Centrifugal Hot Oil Pump
HTO™ 180
Tempuflo™ High Temperature End Suction Centrifugal Hot Oil Pump HTO™ 180
HTO180 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed to greatly reduce the temperature at the seal by utilizing ambient air temperature which greatly increases seal life.

HTO180 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed to greatly reduce the temperature at the seal by utilizing ambient air temperature which greatly increases seal life.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number HTO™ 180
Product Name Tempuflo™ High Temperature End Suction Centrifugal Hot Oil Pump
Pump Type Centrifugal Pump
Liquid Flow 320.000 GPM (1212.12 L/min)
Discharge Size 1.500 to 3.000 inch (38.1 to 76.2 mm)
HP 10.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details