MP Pumps, Inc. Datasheets for Magnetic Drive Pumps

Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly.
Magnetic Drive Pumps: Learn more

Product Name Notes
The ILX is designed for inline liquid booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC brushed motor.
The MDX is a magnetically-driven sealless circulator that produces flows to 25 GPM and pressures to 20' TDH, 12 or 24V DC with an optional brushless DC motor.
The SBX is designed for directional booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC motor.