Specifically designed for petroleum based fluids, MP’s Petroleum 80 series is available in three distinct models: SO 80, SG 80 and SE 80.
Designed to close-couple to 56C and145TC frame electric motors, the models are also available as PumPAKs®. Additional mounting options include pedestal.
Pump rotation in 90° increments.
| MP Pumps, Inc. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | PETROLEUM 80 |
| Product Name | Petrolmaxx End Suction Centrifugal Pump |
| Pump Type | Centrifugal Pump; Self-Priming Pump |
| Liquid Flow | 80.000 GPM (303.03 L/min) |
| Discharge Size | 1.250 to 1.500 inch (31.75 to 38.1 mm) |