MP Pumps, Inc. Standard Centrifugal Pump Series 300

Description
SERIES 300 centrifugal pumps are close-coupled to standard NEMA JP motors. All models are available in cast iron with stainless steel fasteners, Enclosed impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Completely tested "Wet End" PumPAKs are available without motors. The MP PumPAK® can be mounted to standard NEMA frame motors in just minutes.
Description
SERIES 300 centrifugal pumps are close-coupled to standard NEMA JP motors. All models are available in cast iron with stainless steel fasteners, Enclosed impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Completely tested "Wet End" PumPAKs are available without motors. The MP PumPAK® can be mounted to standard NEMA frame motors in just minutes.

Suppliers

Company
Product
Description
Supplier Links
Standard Centrifugal Pump - Series 300 - MP Pumps, Inc.
Fraser, MI, USA
Standard Centrifugal Pump
Series 300
Standard Centrifugal Pump Series 300
SERIES 300 centrifugal pumps are close-coupled to standard NEMA JP motors. All models are available in cast iron with stainless steel fasteners, Enclosed impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Completely tested "Wet End" PumPAKs are available without motors. The MP PumPAK® can be mounted to standard NEMA frame motors in just minutes.

SERIES 300 centrifugal pumps are close-coupled to standard NEMA JP motors. All models are available in cast iron with stainless steel fasteners,

Enclosed impellers are dynamically balanced to improve efficiency and bearing life.

Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid.

Completely tested "Wet End" PumPAKs are available without motors. The MP PumPAK® can be mounted to standard NEMA frame motors in just minutes.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number Series 300
Product Name Standard Centrifugal Pump
Pump Type Centrifugal Pump
Liquid Flow 520.000 GPM (1969.70 L/min)
Discharge Size 2.500 to 3.000 inch (63.5 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details