Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required.
The ChemFlo® 7 pumps utilize an enclosed impeller designed for achieving higher heads and efficiencies than a standard semi-open impeller. Multiple impeller trims allow the ChemFlo® 7 to meet most duty points up to 200 GPM and total head up to 280 feet. Several mechanical seal options are available in addition to the standard type 2100 carbon / ceramic / Viton mechanical seal.
ChemFlo® 7 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 7 pumps or pedestal mounted versions are also available for long coupling.
| MP Pumps, Inc. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | CHEMFLO® 7 |
| Product Name | End Suction Centrifugal Pump |
| Pump Type | Centrifugal Pump |
| Liquid Flow | 200.000 GPM (757.58 L/min) |
| Discharge Size | 1.000 to 2.000 inch (25.4 to 50.8 mm) |