MP Pumps, Inc. End Suction Centrifugal Pump CHEMFLO® 1

Description
Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 1 pumps utilize a semi-open impeller design to allow for passage of larger solid sizes than similar sized enclosed impellers. Several seal options are available in additon to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 1 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 1 pumps or pedestal mounted versions are also available for long coupling. Further expanding the versatility of the ChemFlo® series is the CFB 1 pump, a ChemFlo® 1 in NiBrAl material. All wetted parts are produced in CA 958 nickel aluminum bronze including the drive sleeve to maximize corrosion protection in seawater applications.
Description
Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 1 pumps utilize a semi-open impeller design to allow for passage of larger solid sizes than similar sized enclosed impellers. Several seal options are available in additon to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 1 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 1 pumps or pedestal mounted versions are also available for long coupling. Further expanding the versatility of the ChemFlo® series is the CFB 1 pump, a ChemFlo® 1 in NiBrAl material. All wetted parts are produced in CA 958 nickel aluminum bronze including the drive sleeve to maximize corrosion protection in seawater applications.

Suppliers

Company
Product
Description
Supplier Links
End Suction Centrifugal Pump - CHEMFLO® 1 - MP Pumps, Inc.
Fraser, MI, USA
End Suction Centrifugal Pump
CHEMFLO® 1
End Suction Centrifugal Pump CHEMFLO® 1
Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 1 pumps utilize a semi-open impeller design to allow for passage of larger solid sizes than similar sized enclosed impellers. Several seal options are available in additon to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 1 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 1 pumps or pedestal mounted versions are also available for long coupling. Further expanding the versatility of the ChemFlo® series is the CFB 1 pump, a ChemFlo® 1 in NiBrAl material. All wetted parts are produced in CA 958 nickel aluminum bronze including the drive sleeve to maximize corrosion protection in seawater applications.

Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required.

The ChemFlo® 1 pumps utilize a semi-open impeller design to allow for passage of larger solid sizes than similar sized enclosed impellers. Several seal options are available in additon to the standard type 2100 carbon / ceramic / Viton mechanical seal.

ChemFlo® 1 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 1 pumps or pedestal mounted versions are also available for long coupling.

Further expanding the versatility of the ChemFlo® series is the CFB 1 pump, a ChemFlo® 1 in NiBrAl material. All wetted parts are produced in CA 958 nickel aluminum bronze including the drive sleeve to maximize corrosion protection in seawater applications.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number CHEMFLO® 1
Product Name End Suction Centrifugal Pump
Pump Type Centrifugal Pump
Liquid Flow 128.000 GPM (484.85 L/min)
Discharge Size 1.000 to 1.500 inch (25.4 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF3___HDF4 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 310.000 GPM (0.00 to 1174.24 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details