MP Pumps, Inc. Self Priming Centrifugal Trash Pump 2CT

Description
The 2CT pump quickly close couples to a standard motor 145TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base mounted pumps as well as a hydraulic motor drive pedestal.
Description
The 2CT pump quickly close couples to a standard motor 145TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base mounted pumps as well as a hydraulic motor drive pedestal.

Suppliers

Company
Product
Description
Supplier Links
Self Priming Centrifugal Trash Pump - 2CT - MP Pumps, Inc.
Fraser, MI, USA
Self Priming Centrifugal Trash Pump
2CT
Self Priming Centrifugal Trash Pump 2CT
The 2CT pump quickly close couples to a standard motor 145TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base mounted pumps as well as a hydraulic motor drive pedestal.

The 2CT pump quickly close couples to a standard motor 145TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base mounted pumps as well as a hydraulic motor drive pedestal.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number 2CT
Product Name Self Priming Centrifugal Trash Pump
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump
Liquid Flow 225.000 GPM (852.27 L/min)
Discharge Size 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S1F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details