MP Pumps, Inc. Petrolmaxx End Suction Centrifugal Pump PETROLEUM 60

Description
Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 60 series is available in three distinct models: SO 60, SG 60 and SE 60. Designed to close-couple to 56C and 145TC frame electric motors, the models are also available as PumPAKs®. Additional mounting options include pedestal. Pump rotation in 90° increments
Description
Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 60 series is available in three distinct models: SO 60, SG 60 and SE 60. Designed to close-couple to 56C and 145TC frame electric motors, the models are also available as PumPAKs®. Additional mounting options include pedestal. Pump rotation in 90° increments

Suppliers

Company
Product
Description
Supplier Links
Petrolmaxx End Suction Centrifugal Pump - PETROLEUM 60 - MP Pumps, Inc.
Fraser, MI, USA
Petrolmaxx End Suction Centrifugal Pump
PETROLEUM 60
Petrolmaxx End Suction Centrifugal Pump PETROLEUM 60
Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 60 series is available in three distinct models: SO 60, SG 60 and SE 60. Designed to close-couple to 56C and 145TC frame electric motors, the models are also available as PumPAKs®. Additional mounting options include pedestal. Pump rotation in 90° increments

Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 60 series is available in three distinct models: SO 60, SG 60 and SE 60.

Designed to close-couple to 56C and 145TC frame electric motors, the models are also available as PumPAKs®. Additional mounting options include pedestal.

Pump rotation in 90° increments

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number PETROLEUM 60
Product Name Petrolmaxx End Suction Centrifugal Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Liquid Flow 65.000 GPM (246.21 L/min)
Discharge Size 1.000 to 1.250 inch (25.4 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details