MP Pumps, Inc. Petrolmaxx Self Priming Centrifugal Pump PETROLEUM 40

Description
Petroleum 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 40 is available in three distinct models: PO, PG and PE 40. A Petroleum 40 PumPAK® is a fully assembled and run tested pump end that can be easily coupled to a number of drivers such as hydraulic motors, 215JP frame motors and gas engines. A bearing pedestal is also available for T-frame motor or belt drive. Standard features include SS drive sleeve, SS fasteners, renewable wear plate, and a semi-open dynamically balanced impeller.
Description
Petroleum 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 40 is available in three distinct models: PO, PG and PE 40. A Petroleum 40 PumPAK® is a fully assembled and run tested pump end that can be easily coupled to a number of drivers such as hydraulic motors, 215JP frame motors and gas engines. A bearing pedestal is also available for T-frame motor or belt drive. Standard features include SS drive sleeve, SS fasteners, renewable wear plate, and a semi-open dynamically balanced impeller.

Suppliers

Company
Product
Description
Supplier Links
Petrolmaxx Self Priming Centrifugal Pump - PETROLEUM 40 - MP Pumps, Inc.
Fraser, MI, USA
Petrolmaxx Self Priming Centrifugal Pump
PETROLEUM 40
Petrolmaxx Self Priming Centrifugal Pump PETROLEUM 40
Petroleum 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 40 is available in three distinct models: PO, PG and PE 40. A Petroleum 40 PumPAK® is a fully assembled and run tested pump end that can be easily coupled to a number of drivers such as hydraulic motors, 215JP frame motors and gas engines. A bearing pedestal is also available for T-frame motor or belt drive. Standard features include SS drive sleeve, SS fasteners, renewable wear plate, and a semi-open dynamically balanced impeller.

Petroleum 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 40 is available in three distinct models: PO, PG and PE 40.

A Petroleum 40 PumPAK® is a fully assembled and run tested pump end that can be easily coupled to a number of drivers such as hydraulic motors, 215JP frame motors and gas engines. A bearing pedestal is also available for T-frame motor or belt drive.

Standard features include SS drive sleeve, SS fasteners, renewable wear plate, and a semi-open dynamically balanced impeller.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number PETROLEUM 40
Product Name Petrolmaxx Self Priming Centrifugal Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Liquid Flow 750.000 GPM (2840.91 L/min)
Discharge Size 4.000 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details