MP Pumps, Inc. Standard Centrifugal Pump Series 120

Description
SERIES 120 centrifugal pumps are close-coupled to standard NEMA JM motors. A special adaptor protects the motor. All models are available in cast iron with a bronze impeller, or all bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Enclosed impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Completely tested "Wet End" PumPAKs are available without motors. The MP PumPAK® can be mounted to standard NEMA C frame motors in just minutes.
Description
SERIES 120 centrifugal pumps are close-coupled to standard NEMA JM motors. A special adaptor protects the motor. All models are available in cast iron with a bronze impeller, or all bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Enclosed impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Completely tested "Wet End" PumPAKs are available without motors. The MP PumPAK® can be mounted to standard NEMA C frame motors in just minutes.

Suppliers

Company
Product
Description
Supplier Links
Standard Centrifugal Pump - Series 120 - MP Pumps, Inc.
Fraser, MI, USA
Standard Centrifugal Pump
Series 120
Standard Centrifugal Pump Series 120
SERIES 120 centrifugal pumps are close-coupled to standard NEMA JM motors. A special adaptor protects the motor. All models are available in cast iron with a bronze impeller, or all bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Enclosed impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Completely tested "Wet End" PumPAKs are available without motors. The MP PumPAK® can be mounted to standard NEMA C frame motors in just minutes.

SERIES 120 centrifugal pumps are close-coupled to standard NEMA JM motors. A special adaptor protects the motor. All models are available in cast iron with a bronze impeller, or all bronze construction to suit a wide variety of liquids.

All fasteners are stainless steel to reduce corrosion. Enclosed impellers are dynamically balanced to improve efficiency and bearing life.

Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid.

Completely tested "Wet End" PumPAKs are available without motors. The MP PumPAK® can be mounted to standard NEMA C frame motors in just minutes.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number Series 120
Product Name Standard Centrifugal Pump
Pump Type Centrifugal Pump
Liquid Flow 200.000 GPM (757.58 L/min)
Discharge Size 1.500 to 2.000 inch (38.1 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details