MP Pumps, Inc. Standard Centrifugal Pump Series 700

Description
ANSI A-40 design SERIES 700 centrifugal pumps are available in ductile iron construction with stainless steel fasteners and choice of either mechanical seal or stuffing box design. With enclosed impeller, capacities range from 900 GPM with heads up to 170 feet. Enclosed impeller is dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Stuffing box packing is special graphite type with lantern ring. Tested pumps are available with or without motors. Various impeller diameters are available to suit different head/flow requirements.
Description
ANSI A-40 design SERIES 700 centrifugal pumps are available in ductile iron construction with stainless steel fasteners and choice of either mechanical seal or stuffing box design. With enclosed impeller, capacities range from 900 GPM with heads up to 170 feet. Enclosed impeller is dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Stuffing box packing is special graphite type with lantern ring. Tested pumps are available with or without motors. Various impeller diameters are available to suit different head/flow requirements.

Suppliers

Company
Product
Description
Supplier Links
Standard Centrifugal Pump - Series 700 - MP Pumps, Inc.
Fraser, MI, USA
Standard Centrifugal Pump
Series 700
Standard Centrifugal Pump Series 700
ANSI A-40 design SERIES 700 centrifugal pumps are available in ductile iron construction with stainless steel fasteners and choice of either mechanical seal or stuffing box design. With enclosed impeller, capacities range from 900 GPM with heads up to 170 feet. Enclosed impeller is dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Stuffing box packing is special graphite type with lantern ring. Tested pumps are available with or without motors. Various impeller diameters are available to suit different head/flow requirements.

ANSI A-40 design SERIES 700 centrifugal pumps are available in ductile iron construction with stainless steel fasteners and choice of either mechanical seal or stuffing box design. With enclosed impeller, capacities range from 900 GPM with heads up to 170 feet.

Enclosed impeller is dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Stuffing box packing is special graphite type with lantern ring.

Tested pumps are available with or without motors. Various impeller diameters are available to suit different head/flow requirements.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number Series 700
Product Name Standard Centrifugal Pump
Pump Type Centrifugal Pump
Liquid Flow 900.000 GPM (3409.09 L/min)
Discharge Size 3.000 to 4.000 inch (76.2 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details