MP Pumps, Inc. Standard Centrifugal Pump Series 80 Hydraulic

Description
SERIES 80 Hydraulic end suction centrifugal pumps are offered with .37, .45, or .58 cubic inch displacement gerotor motors for hydraulic flows up to 15 GPM and a maximum pressure of 2500 PSI. SERIES 80 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve efficiency and bearing life.
Description
SERIES 80 Hydraulic end suction centrifugal pumps are offered with .37, .45, or .58 cubic inch displacement gerotor motors for hydraulic flows up to 15 GPM and a maximum pressure of 2500 PSI. SERIES 80 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve efficiency and bearing life.

Suppliers

Company
Product
Description
Supplier Links
Standard Centrifugal Pump - Series 80 Hydraulic - MP Pumps, Inc.
Fraser, MI, USA
Standard Centrifugal Pump
Series 80 Hydraulic
Standard Centrifugal Pump Series 80 Hydraulic
SERIES 80 Hydraulic end suction centrifugal pumps are offered with .37, .45, or .58 cubic inch displacement gerotor motors for hydraulic flows up to 15 GPM and a maximum pressure of 2500 PSI. SERIES 80 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve efficiency and bearing life.

SERIES 80 Hydraulic end suction centrifugal pumps are offered with .37, .45, or .58 cubic inch displacement gerotor motors for hydraulic flows up to 15 GPM and a maximum pressure of 2500 PSI.

SERIES 80 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide variety of liquids.

All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve efficiency and bearing life.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number Series 80 Hydraulic
Product Name Standard Centrifugal Pump
Pump Type Centrifugal Pump
Discharge Pressure 160.0 psi (112 m of Water)
Liquid Flow 145.000 GPM (549.24 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

02K3-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details