MP Pumps, Inc. Self Priming Centrifugal Trash Pump 2CT-3

Description
The 2CT-3 pump quickly close couples to a standard motor 184TC or 215TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base mounted pumps as well as a hydraulic motor drive pedestal.
Description
The 2CT-3 pump quickly close couples to a standard motor 184TC or 215TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base mounted pumps as well as a hydraulic motor drive pedestal.

Suppliers

Company
Product
Description
Supplier Links
Self Priming Centrifugal Trash Pump - 2CT-3 - MP Pumps, Inc.
Fraser, MI, USA
Self Priming Centrifugal Trash Pump
2CT-3
Self Priming Centrifugal Trash Pump 2CT-3
The 2CT-3 pump quickly close couples to a standard motor 184TC or 215TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base mounted pumps as well as a hydraulic motor drive pedestal.

The 2CT-3 pump quickly close couples to a standard motor 184TC or 215TC frame. The 2CT features a back pull out design and replaceable wearplate accessible through the front trash cleanout. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal for base mounted pumps as well as a hydraulic motor drive pedestal.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number 2CT-3
Product Name Self Priming Centrifugal Trash Pump
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump
Liquid Flow 400.000 GPM (1515.15 L/min)
Discharge Size 3.000 inch (76.2 mm)
HP 10.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details