MP Pumps, Inc. Petrolmaxx End Suction Centrifugal Pump PETROLEUM 700

Description
Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 700 series is available in three distinct models: SO 700, SG 700 and SE 700. Designed to close-couple to 256JP frame electric motors, the models are also available as PumPAKs®. Additional mounting options include pedestal. Pump rotation in 90° increments.
Description
Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 700 series is available in three distinct models: SO 700, SG 700 and SE 700. Designed to close-couple to 256JP frame electric motors, the models are also available as PumPAKs®. Additional mounting options include pedestal. Pump rotation in 90° increments.

Suppliers

Company
Product
Description
Supplier Links
Petrolmaxx End Suction Centrifugal Pump - PETROLEUM 700 - MP Pumps, Inc.
Fraser, MI, USA
Petrolmaxx End Suction Centrifugal Pump
PETROLEUM 700
Petrolmaxx End Suction Centrifugal Pump PETROLEUM 700
Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 700 series is available in three distinct models: SO 700, SG 700 and SE 700. Designed to close-couple to 256JP frame electric motors, the models are also available as PumPAKs®. Additional mounting options include pedestal. Pump rotation in 90° increments.

Specifically designed for transfer of petroleum based fluids, MP’s Petroleum 700 series is available in three distinct models: SO 700, SG 700 and SE 700.

Designed to close-couple to 256JP frame electric motors, the models are also available as PumPAKs®. Additional mounting options include pedestal.

Pump rotation in 90° increments.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number PETROLEUM 700
Product Name Petrolmaxx End Suction Centrifugal Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Liquid Flow 925.000 GPM (3503.79 L/min)
Discharge Size 3.000 to 4.000 inch (76.2 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 160.000 GPM (0.00 to 606.06 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Fierra Series Pumps - Model F15 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow 16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details