HTO300 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed to greatly reduce the temperature at the seal by utilizing ambient air temperature which greatly increases seal life.
| MP Pumps, Inc. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | HTO 300 |
| Product Name | Tempuflo High Temperature End Suction Centrifugal Hot Oil Pump |
| Pump Type | Centrifugal Pump |
| Liquid Flow | 500.000 GPM (1893.94 L/min) |
| Discharge Size | 2.500 to 3.000 inch (63.5 to 76.2 mm) |
| HP | 20.00 HP |