MP Pumps, Inc. End Suction Centrifugal Pump CHEMFLO® 2

Description
Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 2 pumps utilize a semi open impeller design to allow for passage of larger solid sizes than similar sized enclosed impellers. Several mechanical seal options are available in addition to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 2 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 2 pumps or pedestal mounted versions are also available for long coupling. Further expanding the versatility of the ChemFlo® series is the CFB 2 pump, a ChemFlo® 2 in NiBrAl material. All wetted parts are produced in CA 958 nickel aluminum bronze including the drive sleeve to maximize corrosion protection in seawater applications.
Description
Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 2 pumps utilize a semi open impeller design to allow for passage of larger solid sizes than similar sized enclosed impellers. Several mechanical seal options are available in addition to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 2 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 2 pumps or pedestal mounted versions are also available for long coupling. Further expanding the versatility of the ChemFlo® series is the CFB 2 pump, a ChemFlo® 2 in NiBrAl material. All wetted parts are produced in CA 958 nickel aluminum bronze including the drive sleeve to maximize corrosion protection in seawater applications.

Suppliers

Company
Product
Description
Supplier Links
End Suction Centrifugal Pump - CHEMFLO® 2 - MP Pumps, Inc.
Fraser, MI, USA
End Suction Centrifugal Pump
CHEMFLO® 2
End Suction Centrifugal Pump CHEMFLO® 2
Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 2 pumps utilize a semi open impeller design to allow for passage of larger solid sizes than similar sized enclosed impellers. Several mechanical seal options are available in addition to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 2 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 2 pumps or pedestal mounted versions are also available for long coupling. Further expanding the versatility of the ChemFlo® series is the CFB 2 pump, a ChemFlo® 2 in NiBrAl material. All wetted parts are produced in CA 958 nickel aluminum bronze including the drive sleeve to maximize corrosion protection in seawater applications.

Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required.

The ChemFlo® 2 pumps utilize a semi open impeller design to allow for passage of larger solid sizes than similar sized enclosed impellers. Several mechanical seal options are available in addition to the standard type 2100 carbon / ceramic / Viton mechanical seal.

ChemFlo® 2 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 2 pumps or pedestal mounted versions are also available for long coupling.

Further expanding the versatility of the ChemFlo® series is the CFB 2 pump, a ChemFlo® 2 in NiBrAl material. All wetted parts are produced in CA 958 nickel aluminum bronze including the drive sleeve to maximize corrosion protection in seawater applications.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number CHEMFLO® 2
Product Name End Suction Centrifugal Pump
Pump Type Centrifugal Pump
Liquid Flow 108.000 GPM (409.09 L/min)
Discharge Size 1.000 to 1.500 inch (25.4 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details