MP Pumps, Inc. Standard Centrifugal Pump Series 300 Hydraulic

Description
SERIES 300 Hydraulic end suction centrifugal pumps are offered with 1.16 or 1.59 cubic inch displacement gerotor motors for hydraulic flows up to 27 GPM and a maximum pressure of 2200 PSI. SERIES 300 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid.
Description
SERIES 300 Hydraulic end suction centrifugal pumps are offered with 1.16 or 1.59 cubic inch displacement gerotor motors for hydraulic flows up to 27 GPM and a maximum pressure of 2200 PSI. SERIES 300 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid.

Suppliers

Company
Product
Description
Supplier Links
Standard Centrifugal Pump - Series 300 Hydraulic - MP Pumps, Inc.
Fraser, MI, USA
Standard Centrifugal Pump
Series 300 Hydraulic
Standard Centrifugal Pump Series 300 Hydraulic
SERIES 300 Hydraulic end suction centrifugal pumps are offered with 1.16 or 1.59 cubic inch displacement gerotor motors for hydraulic flows up to 27 GPM and a maximum pressure of 2200 PSI. SERIES 300 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid.

SERIES 300 Hydraulic end suction centrifugal pumps are offered with 1.16 or 1.59 cubic inch displacement gerotor motors for hydraulic flows up to 27 GPM and a maximum pressure of 2200 PSI.

SERIES 300 end suction centrifugal pumps are available in cast iron or bronze construction to suit a wide variety of liquids.

All fasteners are stainless steel to reduce corrosion. Impellers are dynamically balanced to improve efficiency and bearing life.

Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid.

Supplier's Site

Technical Specifications

  MP Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number Series 300 Hydraulic
Product Name Standard Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G05 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 15.000 GPM (0.00 to 56.82 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details