HVACQuick.com Laing E1 (replaces SM) Series Hot Water Recirculation Pumps E1-BCTVNN1W-06

Description
E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch thread connection. 6 foot power cord included. REPLACES the SM-303-BTW Laing Ecocirc E1 Series Energy Smart Pumps (Replace SM Series) Features: - Saves 68% electricity compared to a standard circ pump - Highly efficient ECM Technology - Long lasting, silent operation - Resistant to scale build up - Maintenance free - Shaftless and sealless - AB1953 compliant.
Description
E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch thread connection. 6 foot power cord included. REPLACES the SM-303-BTW Laing Ecocirc E1 Series Energy Smart Pumps (Replace SM Series) Features: - Saves 68% electricity compared to a standard circ pump - Highly efficient ECM Technology - Long lasting, silent operation - Resistant to scale build up - Maintenance free - Shaftless and sealless - AB1953 compliant.

Suppliers

Company
Product
Description
Supplier Links
Laing E1 (replaces SM) Series Hot Water Recirculation Pumps - E1-BCTVNN1W-06 - HVACQuick.com
Medford, OR, USA
Laing E1 (replaces SM) Series Hot Water Recirculation Pumps
E1-BCTVNN1W-06
Laing E1 (replaces SM) Series Hot Water Recirculation Pumps E1-BCTVNN1W-06
E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch thread connection. 6 foot power cord included. REPLACES the SM-303-BTW Laing Ecocirc E1 Series Energy Smart Pumps (Replace SM Series) Features: - Saves 68% electricity compared to a standard circ pump - Highly efficient ECM Technology - Long lasting, silent operation - Resistant to scale build up - Maintenance free - Shaftless and sealless - AB1953 compliant.

E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch thread connection. 6 foot power cord included. REPLACES the SM-303-BTW

Laing Ecocirc E1 Series Energy Smart Pumps (Replace SM Series)
Features:
- Saves 68% electricity compared to a standard circ pump
- Highly efficient ECM Technology
- Long lasting, silent operation
- Resistant to scale build up
- Maintenance free
- Shaftless and sealless
- AB1953 compliant.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number E1-BCTVNN1W-06
Product Name Laing E1 (replaces SM) Series Hot Water Recirculation Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
ELIKA® Helical Gear Pumps - ELI2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 13.886 GPM (52.60 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details