HVACQuick.com Davey BT Pressure Boosting Pumps with Torrium Control BT14-45D

Description
Davey pump. 14 GPM at 45 psi boost. 120V, 7.3 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year. Choose the right size: 14-30 is for smaller homes supplied by municipal supply or well system. 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks. 20-30 is for larger homes supplied by municipal supply or well system. 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.
Description
Davey pump. 14 GPM at 45 psi boost. 120V, 7.3 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year. Choose the right size: 14-30 is for smaller homes supplied by municipal supply or well system. 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks. 20-30 is for larger homes supplied by municipal supply or well system. 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.

Suppliers

Company
Product
Description
Supplier Links
Davey BT Pressure Boosting Pumps with Torrium Control - BT14-45D - HVACQuick.com
Medford, OR, USA
Davey BT Pressure Boosting Pumps with Torrium Control
BT14-45D
Davey BT Pressure Boosting Pumps with Torrium Control BT14-45D
Davey pump. 14 GPM at 45 psi boost. 120V, 7.3 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year. Choose the right size: 14-30 is for smaller homes supplied by municipal supply or well system. 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks. 20-30 is for larger homes supplied by municipal supply or well system. 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.

Davey pump. 14 GPM at 45 psi boost. 120V, 7.3 Amps. Includes the Torrium control module.

Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year.
Choose the right size:

  • 14-30 is for smaller homes supplied by municipal supply or well system.
  • 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks.
  • 20-30 is for larger homes supplied by municipal supply or well system.
  • 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.
Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number BT14-45D
Product Name Davey BT Pressure Boosting Pumps with Torrium Control
Pump Type Booster Pump
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Cadent™ 6 Syringe Pump - 102673 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details