HVACQuick.com Metlund STS-70 Series Hot Water Recirculation Pumps STS-70T

Description
Metlund S-70 Series DMAND System. For dedicated return lines. Check valve is built into pump casing. Includes one hard-wired button. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.
Description
Metlund S-70 Series DMAND System. For dedicated return lines. Check valve is built into pump casing. Includes one hard-wired button. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.

Suppliers

Company
Product
Description
Supplier Links
Metlund STS-70 Series Hot Water Recirculation Pumps - STS-70T - HVACQuick.com
Medford, OR, USA
Metlund STS-70 Series Hot Water Recirculation Pumps
STS-70T
Metlund STS-70 Series Hot Water Recirculation Pumps STS-70T
Metlund S-70 Series DMAND System. For dedicated return lines. Check valve is built into pump casing. Includes one hard-wired button. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.

Metlund S-70 Series DMAND System. For dedicated return lines. Check valve is built into pump casing. Includes one hard-wired button.

The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number STS-70T
Product Name Metlund STS-70 Series Hot Water Recirculation Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Hydraulic Pump - 203602737 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details