HVACQuick.com Laing E1 (replaces SM) Series Hot Water Recirculation Pumps E1-BCSVNN1W-06

Description
E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch sweat connection. 6 foot power cord included. REPLACES the SM-303-BSW. Laing Ecocirc E1 Series Energy Smart Pumps (Replace SM Series) Features: - Saves 68% electricity compared to a standard circ pump - Highly efficient ECM Technology - Long lasting, silent operation - Resistant to scale build up - Maintenance free - Shaftless and sealless - AB1953 compliant.
Description
E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch sweat connection. 6 foot power cord included. REPLACES the SM-303-BSW. Laing Ecocirc E1 Series Energy Smart Pumps (Replace SM Series) Features: - Saves 68% electricity compared to a standard circ pump - Highly efficient ECM Technology - Long lasting, silent operation - Resistant to scale build up - Maintenance free - Shaftless and sealless - AB1953 compliant.

Suppliers

Company
Product
Description
Supplier Links
Laing E1 (replaces SM) Series Hot Water Recirculation Pumps - E1-BCSVNN1W-06 - HVACQuick.com
Medford, OR, USA
Laing E1 (replaces SM) Series Hot Water Recirculation Pumps
E1-BCSVNN1W-06
Laing E1 (replaces SM) Series Hot Water Recirculation Pumps E1-BCSVNN1W-06
E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch sweat connection. 6 foot power cord included. REPLACES the SM-303-BSW. Laing Ecocirc E1 Series Energy Smart Pumps (Replace SM Series) Features: - Saves 68% electricity compared to a standard circ pump - Highly efficient ECM Technology - Long lasting, silent operation - Resistant to scale build up - Maintenance free - Shaftless and sealless - AB1953 compliant.

E1 series hot water recirculation pumps from Laing (no timer). 1/2 inch sweat connection. 6 foot power cord included. REPLACES the SM-303-BSW.

Laing Ecocirc E1 Series Energy Smart Pumps (Replace SM Series)
Features:
- Saves 68% electricity compared to a standard circ pump
- Highly efficient ECM Technology
- Long lasting, silent operation
- Resistant to scale build up
- Maintenance free
- Shaftless and sealless
- AB1953 compliant.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number E1-BCSVNN1W-06
Product Name Laing E1 (replaces SM) Series Hot Water Recirculation Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details