HVACQuick.com Metlund STS-70 Series Hot Water Recirculation Pumps STS-70T-PF-R

Description
Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, and one WIRELESS RECEIVER AND TRANSMITTER. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.
Description
Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, and one WIRELESS RECEIVER AND TRANSMITTER. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.

Suppliers

Company
Product
Description
Supplier Links
Metlund STS-70 Series Hot Water Recirculation Pumps - STS-70T-PF-R - HVACQuick.com
Medford, OR, USA
Metlund STS-70 Series Hot Water Recirculation Pumps
STS-70T-PF-R
Metlund STS-70 Series Hot Water Recirculation Pumps STS-70T-PF-R
Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, and one WIRELESS RECEIVER AND TRANSMITTER. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.

Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, and one WIRELESS RECEIVER AND TRANSMITTER.

The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number STS-70T-PF-R
Product Name Metlund STS-70 Series Hot Water Recirculation Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
Gear Motors - ALM Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3625.9 psi (2549 m of Water)
Power Source NoSourceIncluded
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details