HVACQuick.com Metlund STS-70 Series Hot Water Recirculation Pumps STS-70T-PF-V-1209

Description
Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, one hardwired motion sensor. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.
Description
Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, one hardwired motion sensor. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.

Suppliers

Company
Product
Description
Supplier Links
Metlund STS-70 Series Hot Water Recirculation Pumps - STS-70T-PF-V-1209 - HVACQuick.com
Medford, OR, USA
Metlund STS-70 Series Hot Water Recirculation Pumps
STS-70T-PF-V-1209
Metlund STS-70 Series Hot Water Recirculation Pumps STS-70T-PF-V-1209
Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, one hardwired motion sensor. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.

Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, one hardwired motion sensor.

The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System. They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The pump carries a five year warranty. The STS-70T is available in three configurations. AB1953 compliant. CAN BE USED WITH TANKLESS WATER HEATERS FOR RUNS UNDER 60 FEET.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number STS-70T-PF-V-1209
Product Name Metlund STS-70 Series Hot Water Recirculation Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
ELIKA® Helical Gear Pumps - ELI4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3916.0 psi (2753 m of Water)
Power Source NoSourceIncluded
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details