HVACQuick.com Davey BT Pressure Boosting Pumps with Torrium Control BT20-40D

Description
Davey pump. 20 GPM at 40 psi boost. 240V, 4.7 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year. Choose the right size: 14-30 is for smaller homes supplied by municipal supply or well system. 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks. 20-30 is for larger homes supplied by municipal supply or well system. 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.
Description
Davey pump. 20 GPM at 40 psi boost. 240V, 4.7 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year. Choose the right size: 14-30 is for smaller homes supplied by municipal supply or well system. 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks. 20-30 is for larger homes supplied by municipal supply or well system. 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.

Suppliers

Company
Product
Description
Supplier Links
Davey BT Pressure Boosting Pumps with Torrium Control - BT20-40D - HVACQuick.com
Medford, OR, USA
Davey BT Pressure Boosting Pumps with Torrium Control
BT20-40D
Davey BT Pressure Boosting Pumps with Torrium Control BT20-40D
Davey pump. 20 GPM at 40 psi boost. 240V, 4.7 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year. Choose the right size: 14-30 is for smaller homes supplied by municipal supply or well system. 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks. 20-30 is for larger homes supplied by municipal supply or well system. 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.

Davey pump. 20 GPM at 40 psi boost. 240V, 4.7 Amps. Includes the Torrium control module.

Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year.
Choose the right size:

  • 14-30 is for smaller homes supplied by municipal supply or well system.
  • 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks.
  • 20-30 is for larger homes supplied by municipal supply or well system.
  • 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.
Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number BT20-40D
Product Name Davey BT Pressure Boosting Pumps with Torrium Control
Pump Type Booster Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details