HVACQuick.com Davey BT Pressure Boosting Pumps with Torrium Control BT20-30D

Description
Davey pump. 20 GPM at 30 psi boost. 120V, 8.2 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year. Choose the right size: 14-30 is for smaller homes supplied by municipal supply or well system. 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks. 20-30 is for larger homes supplied by municipal supply or well system. 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.
Description
Davey pump. 20 GPM at 30 psi boost. 120V, 8.2 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year. Choose the right size: 14-30 is for smaller homes supplied by municipal supply or well system. 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks. 20-30 is for larger homes supplied by municipal supply or well system. 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.

Suppliers

Company
Product
Description
Supplier Links
Davey BT Pressure Boosting Pumps with Torrium Control - BT20-30D - HVACQuick.com
Medford, OR, USA
Davey BT Pressure Boosting Pumps with Torrium Control
BT20-30D
Davey BT Pressure Boosting Pumps with Torrium Control BT20-30D
Davey pump. 20 GPM at 30 psi boost. 120V, 8.2 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year. Choose the right size: 14-30 is for smaller homes supplied by municipal supply or well system. 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks. 20-30 is for larger homes supplied by municipal supply or well system. 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.

Davey pump. 20 GPM at 30 psi boost. 120V, 8.2 Amps. Includes the Torrium control module.

Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment and has few maintenance needs. It's unique ability to respond to changing circumstances ensures a steady, reliable flow of water that is virtually guaranteed day after day, year after year.
Choose the right size:

  • 14-30 is for smaller homes supplied by municipal supply or well system.
  • 14-45 is for small homes with double stories or long runs of plumbing. Also good for small homes with gravity storage tanks.
  • 20-30 is for larger homes supplied by municipal supply or well system.
  • 20-40 is for average to large homes with two stories or long runs of plumbing. Also good for whole house applications from a gravity feed tank.
Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number BT20-30D
Product Name Davey BT Pressure Boosting Pumps with Torrium Control
Pump Type Booster Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details