HVACQuick.com Laing D5 Ecocirc Solar DC Pumps D5 SOLAR/720B

Description
Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch sweat connection. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be connected directly to a photovoltaic panel. It is characterized by its small size, high efficiency, extremely low power consumption and its over temperature safety shut off device. The shaftless spherical motor technology provides maintenance free and quiet service life. This pump is also perfect for single family home thermal solar systems or any circulation pump application where conventional power is not available. The first DC spherical motor pump for direct connection to photovoltaic panels with automatic performance optimization using Maximum Power Point (MPP) tracking will vary its flow and power consumption based on the available solar energy.The D5 Solar can run off of as little as 1 watt and will increase in speed and performance as the solar panel output increases.
Description
Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch sweat connection. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be connected directly to a photovoltaic panel. It is characterized by its small size, high efficiency, extremely low power consumption and its over temperature safety shut off device. The shaftless spherical motor technology provides maintenance free and quiet service life. This pump is also perfect for single family home thermal solar systems or any circulation pump application where conventional power is not available. The first DC spherical motor pump for direct connection to photovoltaic panels with automatic performance optimization using Maximum Power Point (MPP) tracking will vary its flow and power consumption based on the available solar energy.The D5 Solar can run off of as little as 1 watt and will increase in speed and performance as the solar panel output increases.

Suppliers

Company
Product
Description
Supplier Links
Laing D5 Ecocirc Solar DC Pumps - D5 SOLAR/720B - HVACQuick.com
Medford, OR, USA
Laing D5 Ecocirc Solar DC Pumps
D5 SOLAR/720B
Laing D5 Ecocirc Solar DC Pumps D5 SOLAR/720B
Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch sweat connection. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be connected directly to a photovoltaic panel. It is characterized by its small size, high efficiency, extremely low power consumption and its over temperature safety shut off device. The shaftless spherical motor technology provides maintenance free and quiet service life. This pump is also perfect for single family home thermal solar systems or any circulation pump application where conventional power is not available. The first DC spherical motor pump for direct connection to photovoltaic panels with automatic performance optimization using Maximum Power Point (MPP) tracking will vary its flow and power consumption based on the available solar energy.The D5 Solar can run off of as little as 1 watt and will increase in speed and performance as the solar panel output increases.

Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch sweat connection.

The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be connected directly to a photovoltaic panel. It is characterized by its small size, high efficiency, extremely low power consumption and its over temperature safety shut off device. The shaftless spherical motor technology provides maintenance free and quiet service life. This pump is also perfect for single family home thermal solar systems or any circulation pump application where conventional power is not available.

The first DC spherical motor pump for direct connection to photovoltaic panels with automatic performance optimization using Maximum Power Point (MPP) tracking will vary its flow and power consumption based on the available solar energy.The D5 Solar can run off of as little as 1 watt and will increase in speed and performance as the solar panel output increases.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number D5 SOLAR/720B
Product Name Laing D5 Ecocirc Solar DC Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details