HVACQuick.com Laing AutoCirc E1 Hot Water Recirculation Pumps E1-BCANRT1W-06

Description
Laing AutoCirc1 instant hot water circulation pump system. ADJUSTABLE ON THERMOSTAT VERSION (77 to 91 F). Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for connection to a standard 115-volt outlet. AutoCirc ACT-E1 instant hot water circulation pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water temperature in the hot water supply line cools down to 85 deg. F. This cool water in the hot water supply line is then pumped into the cold water line and back into the water heater. The pump turns off automatically when the hot water supply line to the faucet reaches 95 deg. F, ensuring the instant availability of shower warm water with maximum temperature hot water only seconds behind. AB1953 compliant. NOT FOR USE WITH TANKLESS WATER HEATERS. NOTE THE E1 SERIES REPLACES THE ACT
Description
Laing AutoCirc1 instant hot water circulation pump system. ADJUSTABLE ON THERMOSTAT VERSION (77 to 91 F). Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for connection to a standard 115-volt outlet. AutoCirc ACT-E1 instant hot water circulation pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water temperature in the hot water supply line cools down to 85 deg. F. This cool water in the hot water supply line is then pumped into the cold water line and back into the water heater. The pump turns off automatically when the hot water supply line to the faucet reaches 95 deg. F, ensuring the instant availability of shower warm water with maximum temperature hot water only seconds behind. AB1953 compliant. NOT FOR USE WITH TANKLESS WATER HEATERS. NOTE THE E1 SERIES REPLACES THE ACT

Suppliers

Company
Product
Description
Supplier Links
Laing AutoCirc E1 Hot Water Recirculation Pumps - E1-BCANRT1W-06 - HVACQuick.com
Medford, OR, USA
Laing AutoCirc E1 Hot Water Recirculation Pumps
E1-BCANRT1W-06
Laing AutoCirc E1 Hot Water Recirculation Pumps E1-BCANRT1W-06
Laing AutoCirc1 instant hot water circulation pump system. ADJUSTABLE ON THERMOSTAT VERSION (77 to 91 F). Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for connection to a standard 115-volt outlet. AutoCirc ACT-E1 instant hot water circulation pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water temperature in the hot water supply line cools down to 85 deg. F. This cool water in the hot water supply line is then pumped into the cold water line and back into the water heater. The pump turns off automatically when the hot water supply line to the faucet reaches 95 deg. F, ensuring the instant availability of shower warm water with maximum temperature hot water only seconds behind. AB1953 compliant. NOT FOR USE WITH TANKLESS WATER HEATERS. NOTE THE E1 SERIES REPLACES THE ACT

Laing AutoCirc1 instant hot water circulation pump system. ADJUSTABLE ON THERMOSTAT VERSION (77 to 91 F). Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for connection to a standard 115-volt outlet.

AutoCirc ACT-E1 instant hot water circulation pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water temperature in the hot water supply line cools down to 85 deg. F. This cool water in the hot water supply line is then pumped into the cold water line and back into the water heater.

The pump turns off automatically when the hot water supply line to the faucet reaches 95 deg. F, ensuring the instant availability of shower warm water with maximum temperature hot water only seconds behind. AB1953 compliant.
NOT FOR USE WITH TANKLESS WATER HEATERS. NOTE THE E1 SERIES REPLACES THE ACT

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number E1-BCANRT1W-06
Product Name Laing AutoCirc E1 Hot Water Recirculation Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details