HVACQuick.com Laing AutoCirc E1 Hot Water Recirculation Pumps E1-BCANCT1W-06

Description
Laing AutoCirc1 instant hot water circulation pump system. Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for connection to a standard 115-volt outlet. Fixed thermostat (ON at 85 F and OFF at 95 F). AutoCirc ACT-E1 instant hot water circulation pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water temperature in the hot water supply line cools down to 85 deg. F. This cool water in the hot water supply line is then pumped into the cold water line and back into the water heater. The pump turns off automatically when the hot water supply line to the faucet reaches 95 deg. F, ensuring the instant availability of shower warm water with maximum temperature hot water only seconds behind. AB1953 compliant. NOT FOR USE WITH TANKLESS WATER HEATERS. NOTE THE E1 SERIES REPLACES THE ACT
Description
Laing AutoCirc1 instant hot water circulation pump system. Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for connection to a standard 115-volt outlet. Fixed thermostat (ON at 85 F and OFF at 95 F). AutoCirc ACT-E1 instant hot water circulation pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water temperature in the hot water supply line cools down to 85 deg. F. This cool water in the hot water supply line is then pumped into the cold water line and back into the water heater. The pump turns off automatically when the hot water supply line to the faucet reaches 95 deg. F, ensuring the instant availability of shower warm water with maximum temperature hot water only seconds behind. AB1953 compliant. NOT FOR USE WITH TANKLESS WATER HEATERS. NOTE THE E1 SERIES REPLACES THE ACT

Suppliers

Company
Product
Description
Supplier Links
Laing AutoCirc E1 Hot Water Recirculation Pumps - E1-BCANCT1W-06 - HVACQuick.com
Medford, OR, USA
Laing AutoCirc E1 Hot Water Recirculation Pumps
E1-BCANCT1W-06
Laing AutoCirc E1 Hot Water Recirculation Pumps E1-BCANCT1W-06
Laing AutoCirc1 instant hot water circulation pump system. Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for connection to a standard 115-volt outlet. Fixed thermostat (ON at 85 F and OFF at 95 F). AutoCirc ACT-E1 instant hot water circulation pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water temperature in the hot water supply line cools down to 85 deg. F. This cool water in the hot water supply line is then pumped into the cold water line and back into the water heater. The pump turns off automatically when the hot water supply line to the faucet reaches 95 deg. F, ensuring the instant availability of shower warm water with maximum temperature hot water only seconds behind. AB1953 compliant. NOT FOR USE WITH TANKLESS WATER HEATERS. NOTE THE E1 SERIES REPLACES THE ACT

Laing AutoCirc1 instant hot water circulation pump system. Includes pump, built-in temperature sensor, 24-hour timer, and 6-ft. long cord with plug for connection to a standard 115-volt outlet. Fixed thermostat (ON at 85 F and OFF at 95 F).

AutoCirc ACT-E1 instant hot water circulation pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water temperature in the hot water supply line cools down to 85 deg. F. This cool water in the hot water supply line is then pumped into the cold water line and back into the water heater.

The pump turns off automatically when the hot water supply line to the faucet reaches 95 deg. F, ensuring the instant availability of shower warm water with maximum temperature hot water only seconds behind. AB1953 compliant.
NOT FOR USE WITH TANKLESS WATER HEATERS. NOTE THE E1 SERIES REPLACES THE ACT

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number E1-BCANCT1W-06
Product Name Laing AutoCirc E1 Hot Water Recirculation Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
W Series Aluminum Pumps - W100 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details