HVACQuick.com Laing D5 Ecocirc Solar DC Pumps D5 SOLAR/090B

Description
Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch union sweat connection. Built-in ball, union, bleeder and check valve. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be connected directly to a photovoltaic panel. It is characterized by its small size, high efficiency, extremely low power consumption and its over temperature safety shut off device. The shaftless spherical motor technology provides maintenance free and quiet service life. This pump is also perfect for single family home thermal solar systems or any circulation pump application where conventional power is not available. The first DC spherical motor pump for direct connection to photovoltaic panels with automatic performance optimization using Maximum Power Point (MPP) tracking will vary its flow and power consumption based on the available solar energy.The D5 Solar can run off of as little as 1 watt and will increase in speed and performance as the solar panel output increases.
Description
Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch union sweat connection. Built-in ball, union, bleeder and check valve. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be connected directly to a photovoltaic panel. It is characterized by its small size, high efficiency, extremely low power consumption and its over temperature safety shut off device. The shaftless spherical motor technology provides maintenance free and quiet service life. This pump is also perfect for single family home thermal solar systems or any circulation pump application where conventional power is not available. The first DC spherical motor pump for direct connection to photovoltaic panels with automatic performance optimization using Maximum Power Point (MPP) tracking will vary its flow and power consumption based on the available solar energy.The D5 Solar can run off of as little as 1 watt and will increase in speed and performance as the solar panel output increases.

Suppliers

Company
Product
Description
Supplier Links
Laing D5 Ecocirc Solar DC Pumps - D5 SOLAR/090B - HVACQuick.com
Medford, OR, USA
Laing D5 Ecocirc Solar DC Pumps
D5 SOLAR/090B
Laing D5 Ecocirc Solar DC Pumps D5 SOLAR/090B
Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch union sweat connection. Built-in ball, union, bleeder and check valve. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be connected directly to a photovoltaic panel. It is characterized by its small size, high efficiency, extremely low power consumption and its over temperature safety shut off device. The shaftless spherical motor technology provides maintenance free and quiet service life. This pump is also perfect for single family home thermal solar systems or any circulation pump application where conventional power is not available. The first DC spherical motor pump for direct connection to photovoltaic panels with automatic performance optimization using Maximum Power Point (MPP) tracking will vary its flow and power consumption based on the available solar energy.The D5 Solar can run off of as little as 1 watt and will increase in speed and performance as the solar panel output increases.

Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch union sweat connection. Built-in ball, union, bleeder and check valve.

The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be connected directly to a photovoltaic panel. It is characterized by its small size, high efficiency, extremely low power consumption and its over temperature safety shut off device. The shaftless spherical motor technology provides maintenance free and quiet service life. This pump is also perfect for single family home thermal solar systems or any circulation pump application where conventional power is not available.

The first DC spherical motor pump for direct connection to photovoltaic panels with automatic performance optimization using Maximum Power Point (MPP) tracking will vary its flow and power consumption based on the available solar energy.The D5 Solar can run off of as little as 1 watt and will increase in speed and performance as the solar panel output increases.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number D5 SOLAR/090B
Product Name Laing D5 Ecocirc Solar DC Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details