HVACQuick.com Metlund STS-02 Series Hot Water Recirculation Pumps STS-02T-PF-R

Description
Metlund STS-02 Series DMAND System Kit. Circuit Board, pump with built in IFC valve, flanges, two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, and WIRELESS RECEIVER AND TRANSMITTER. The STS-02T models are designed for use in large homes or commercial buildings where the distance from the water heater to the farthest fixture is greater than 100 feet (over 60 feet on tankless water heaters). The STS-02T models carry a five year warranty. At the push of a button or with a motion sensor in place the DMAND system activates and pumps the cool ambient temperature water back to the water heater saving both water and energy in the process. When the hot water arrives at the system the built in Thermoster automatically shuts the pump off and closes the IFC Valve. Now you have hot water instantly at the fixture and anywhere else plumbed off the main line. AB1953 compliant. PERFECT FOR TANKLESS WATER HEATERS!
Description
Metlund STS-02 Series DMAND System Kit. Circuit Board, pump with built in IFC valve, flanges, two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, and WIRELESS RECEIVER AND TRANSMITTER. The STS-02T models are designed for use in large homes or commercial buildings where the distance from the water heater to the farthest fixture is greater than 100 feet (over 60 feet on tankless water heaters). The STS-02T models carry a five year warranty. At the push of a button or with a motion sensor in place the DMAND system activates and pumps the cool ambient temperature water back to the water heater saving both water and energy in the process. When the hot water arrives at the system the built in Thermoster automatically shuts the pump off and closes the IFC Valve. Now you have hot water instantly at the fixture and anywhere else plumbed off the main line. AB1953 compliant. PERFECT FOR TANKLESS WATER HEATERS!

Suppliers

Company
Product
Description
Supplier Links
Metlund STS-02 Series Hot Water Recirculation Pumps - STS-02T-PF-R - HVACQuick.com
Medford, OR, USA
Metlund STS-02 Series Hot Water Recirculation Pumps
STS-02T-PF-R
Metlund STS-02 Series Hot Water Recirculation Pumps STS-02T-PF-R
Metlund STS-02 Series DMAND System Kit. Circuit Board, pump with built in IFC valve, flanges, two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, and WIRELESS RECEIVER AND TRANSMITTER. The STS-02T models are designed for use in large homes or commercial buildings where the distance from the water heater to the farthest fixture is greater than 100 feet (over 60 feet on tankless water heaters). The STS-02T models carry a five year warranty. At the push of a button or with a motion sensor in place the DMAND system activates and pumps the cool ambient temperature water back to the water heater saving both water and energy in the process. When the hot water arrives at the system the built in Thermoster automatically shuts the pump off and closes the IFC Valve. Now you have hot water instantly at the fixture and anywhere else plumbed off the main line. AB1953 compliant. PERFECT FOR TANKLESS WATER HEATERS!

Metlund STS-02 Series DMAND System Kit. Circuit Board, pump with built in IFC valve, flanges, two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hardwired button, and WIRELESS RECEIVER AND TRANSMITTER.

The STS-02T models are designed for use in large homes or commercial buildings where the distance from the water heater to the farthest fixture is greater than 100 feet (over 60 feet on tankless water heaters). The STS-02T models carry a five year warranty.

At the push of a button or with a motion sensor in place the DMAND system activates and pumps the cool ambient temperature water back to the water heater saving both water and energy in the process. When the hot water arrives at the system the built in Thermoster automatically shuts the pump off and closes the IFC Valve. Now you have hot water instantly at the fixture and anywhere else plumbed off the main line. AB1953 compliant. PERFECT FOR TANKLESS WATER HEATERS!

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Liquid Handling Pumps
Product Number STS-02T-PF-R
Product Name Metlund STS-02 Series Hot Water Recirculation Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
Screw Pumps - 2SP LS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details